Solid State, Inc. Standard Diode, 40A, 500V, Do-5; Repetitive Peak Reverse Voltage Solid State 1N1189RA

Description
STANDARD DIODE, 40A, 500V, DO-5; Repetitive Peak Reverse Voltage:500V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 40A, 500V, DO-5; Repetitive Peak Reverse Voltage:500V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 40A, 500V, Do-5; Repetitive Peak Reverse Voltage Solid State - 10P3942 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 40A, 500V, Do-5; Repetitive Peak Reverse Voltage Solid State
10P3942
Standard Diode, 40A, 500V, Do-5; Repetitive Peak Reverse Voltage Solid State 10P3942
STANDARD DIODE, 40A, 500V, DO-5; Repetitive Peak Reverse Voltage:500V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes

STANDARD DIODE, 40A, 500V, DO-5; Repetitive Peak Reverse Voltage:500V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N1189RA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N1189RA
Discrete Semiconductor Products - Diodes - Rectifiers 1N1189RA
DIODE GEN PURP REV 500V 40A DO5

DIODE GEN PURP REV 500V 40A DO5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers
Product Number 10P3942 1N1189RA
Product Name Standard Diode, 40A, 500V, Do-5; Repetitive Peak Reverse Voltage Solid State Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - M50100SB600 - 1210680-M50100SB600 - Win Source Electronics
Specs
Diode Type Single Phase
VF 1.2 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16CYQ045C - 16CYQ045C - Infineon Technologies AG
Specs
Package M-TO257-3
Life Cycle Stage active and preferred
View Details
3 suppliers
High-voltage switching diode - BAS21W,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
6 suppliers
Rectifier Diodes, Type SBD - Model: TS808C06R - Fuji Electric Corp. of America
Specs
Package T-pack(S)
IO 30 amps
VRRM 60 volts
View Details