Solid State, Inc. Standard Diode, 40A, 400V, Do-5; Repetitive Peak Reverse Voltage Solid State 1N1188RA

Description
STANDARD DIODE, 40A, 400V, DO-5; Repetitive Peak Reverse Voltage:400V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 40A, 400V, DO-5; Repetitive Peak Reverse Voltage:400V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 40A, 400V, Do-5; Repetitive Peak Reverse Voltage Solid State - 10P3938 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 40A, 400V, Do-5; Repetitive Peak Reverse Voltage Solid State
10P3938
Standard Diode, 40A, 400V, Do-5; Repetitive Peak Reverse Voltage Solid State 10P3938
STANDARD DIODE, 40A, 400V, DO-5; Repetitive Peak Reverse Voltage:400V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes

STANDARD DIODE, 40A, 400V, DO-5; Repetitive Peak Reverse Voltage:400V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 10P3938
Product Name Standard Diode, 40A, 400V, Do-5; Repetitive Peak Reverse Voltage Solid State
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Diodes - NC102 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details