Solid State, Inc. Standard Diode, 40A, 200V, Do-5; Repetitive Peak Reverse Voltage Solid State 1N1186RA

Description
STANDARD DIODE, 40A, 200V, DO-5; Repetitive Peak Reverse Voltage:200V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 40A, 200V, DO-5; Repetitive Peak Reverse Voltage:200V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 40A, 200V, Do-5; Repetitive Peak Reverse Voltage Solid State - 10P3930 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 40A, 200V, Do-5; Repetitive Peak Reverse Voltage Solid State
10P3930
Standard Diode, 40A, 200V, Do-5; Repetitive Peak Reverse Voltage Solid State 10P3930
STANDARD DIODE, 40A, 200V, DO-5; Repetitive Peak Reverse Voltage:200V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes

STANDARD DIODE, 40A, 200V, DO-5; Repetitive Peak Reverse Voltage:200V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 10P3930
Product Name Standard Diode, 40A, 200V, Do-5; Repetitive Peak Reverse Voltage Solid State
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - Z20FF3LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
Specs
Diode Applications Rectifier
VF 1.55 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YG808C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8000 volts
View Details