Solid State, Inc. Standard Diode, 40A, 150V, Do-5; Repetitive Peak Reverse Voltage Solid State 1N1185A

Description
STANDARD DIODE, 40A, 150V, DO-5; Repetitive Peak Reverse Voltage:150V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 40A, 150V, DO-5; Repetitive Peak Reverse Voltage:150V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 40A, 150V, Do-5; Repetitive Peak Reverse Voltage Solid State - 10P3924 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 40A, 150V, Do-5; Repetitive Peak Reverse Voltage Solid State
10P3924
Standard Diode, 40A, 150V, Do-5; Repetitive Peak Reverse Voltage Solid State 10P3924
STANDARD DIODE, 40A, 150V, DO-5; Repetitive Peak Reverse Voltage:150V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes

STANDARD DIODE, 40A, 150V, DO-5; Repetitive Peak Reverse Voltage:150V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 10P3924
Product Name Standard Diode, 40A, 150V, Do-5; Repetitive Peak Reverse Voltage Solid State
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z100SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12 volts
View Details
B48-2 and B48-2T Series B483F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Rectifier Diodes, Type LLD - Model: YG985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details