Solid State, Inc. Standard Diode, 40A, 100V, Do-5; Repetitive Peak Reverse Voltage Solid State 1N1184RA

Description
STANDARD DIODE, 40A, 100V, DO-5; Repetitive Peak Reverse Voltage:100V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 40A, 100V, DO-5; Repetitive Peak Reverse Voltage:100V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 40A, 100V, Do-5; Repetitive Peak Reverse Voltage Solid State - 10P3922 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 40A, 100V, Do-5; Repetitive Peak Reverse Voltage Solid State
10P3922
Standard Diode, 40A, 100V, Do-5; Repetitive Peak Reverse Voltage Solid State 10P3922
STANDARD DIODE, 40A, 100V, DO-5; Repetitive Peak Reverse Voltage:100V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes

STANDARD DIODE, 40A, 100V, DO-5; Repetitive Peak Reverse Voltage:100V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N1184RA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N1184RA
Discrete Semiconductor Products - Diodes - Rectifiers 1N1184RA
DIODE GEN PURP REV 12A DO4

DIODE GEN PURP REV 12A DO4

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers
Product Number 10P3922 1N1184RA
Product Name Standard Diode, 40A, 100V, Do-5; Repetitive Peak Reverse Voltage Solid State Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ100F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Specs
Life Cycle Stage Active
VF 1.55 volts
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type SBD - Model: TP869C06R - Fuji Electric Corp. of America
Specs
Package T-Pack(L)
IO 40 amps
VRRM 60 volts
View Details