Solid State, Inc. Standard Diode, 16A, 1.2Kv, Do-4; Repetitive Peak Reverse Voltage Solid State 16FR120

Description
STANDARD DIODE, 16A, 1.2KV, DO-4; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:16A; Forward Voltage Max:1.2V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 16A, 1.2KV, DO-4; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:16A; Forward Voltage Max:1.2V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 16A, 1.2Kv, Do-4; Repetitive Peak Reverse Voltage Solid State - 07R9231 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 16A, 1.2Kv, Do-4; Repetitive Peak Reverse Voltage Solid State
07R9231
Standard Diode, 16A, 1.2Kv, Do-4; Repetitive Peak Reverse Voltage Solid State 07R9231
STANDARD DIODE, 16A, 1.2KV, DO-4; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:16A; Forward Voltage Max:1.2V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

STANDARD DIODE, 16A, 1.2KV, DO-4; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:16A; Forward Voltage Max:1.2V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 16FR120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
16FR120
Discrete Semiconductor Products - Diodes - Rectifiers 16FR120
DIODE GEN PURP 1.2KV 16A DO4

DIODE GEN PURP 1.2KV 16A DO4

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers
Product Number 07R9231 16FR120
Product Name Standard Diode, 16A, 1.2Kv, Do-4; Repetitive Peak Reverse Voltage Solid State Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16LSYL - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: TS868C08R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 30 amps
VRRM 80 volts
View Details