Solid State, Inc. Diode, Standard, 150A, 600V, Do-205Aa-2; Repetitive Peak Reverse Voltage Solid State 150K60A

Description
DIODE, STANDARD, 150A, 600V, DO-205AA-2; Repetitive Peak Reverse Voltage:600V; Average Forward Current:150A; Forward Voltage Max:1.33V; Diode Module Configuration:-; Diode Case Style:DO-205AA; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes
Datasheet
Description
DIODE, STANDARD, 150A, 600V, DO-205AA-2; Repetitive Peak Reverse Voltage:600V; Average Forward Current:150A; Forward Voltage Max:1.33V; Diode Module Configuration:-; Diode Case Style:DO-205AA; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Standard, 150A, 600V, Do-205Aa-2; Repetitive Peak Reverse Voltage Solid State - 07W9608 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 150A, 600V, Do-205Aa-2; Repetitive Peak Reverse Voltage Solid State
07W9608
Diode, Standard, 150A, 600V, Do-205Aa-2; Repetitive Peak Reverse Voltage Solid State 07W9608
DIODE, STANDARD, 150A, 600V, DO-205AA-2; Repetitive Peak Reverse Voltage:600V; Average Forward Current:150A; Forward Voltage Max:1.33V; Diode Module Configuration:-; Diode Case Style:DO-205AA; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

DIODE, STANDARD, 150A, 600V, DO-205AA-2; Repetitive Peak Reverse Voltage:600V; Average Forward Current:150A; Forward Voltage Max:1.33V; Diode Module Configuration:-; Diode Case Style:DO-205AA; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 07W9608
Product Name Diode, Standard, 150A, 600V, Do-205Aa-2; Repetitive Peak Reverse Voltage Solid State
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6517 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details
PIN Diode Switches - NPS8-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details