Solid State, Inc. Discrete Semiconductor Products - Diodes - Rectifiers 12F60

Description
DIODE GEN PURP 600V 12A DO4
Datasheet
Description
DIODE GEN PURP 600V 12A DO4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - 12F60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
12F60
Discrete Semiconductor Products - Diodes - Rectifiers 12F60
DIODE GEN PURP 600V 12A DO4

DIODE GEN PURP 600V 12A DO4

Supplier's Site
Standard Diode, 12A, 600V, Do-4; Repetitive Peak Reverse Voltage Solid State - 07R9222 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 12A, 600V, Do-4; Repetitive Peak Reverse Voltage Solid State
07R9222
Standard Diode, 12A, 600V, Do-4; Repetitive Peak Reverse Voltage Solid State 07R9222
STANDARD DIODE, 12A, 600V, DO-4; Repetitive Peak Reverse Voltage:600V; Average Forward Current:12A; Forward Voltage Max:1.2V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

STANDARD DIODE, 12A, 600V, DO-4; Repetitive Peak Reverse Voltage:600V; Average Forward Current:12A; Forward Voltage Max:1.2V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Diodes
Product Number 12F60 07R9222
Product Name Discrete Semiconductor Products - Diodes - Rectifiers Standard Diode, 12A, 600V, Do-4; Repetitive Peak Reverse Voltage Solid State
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data