Solid State, Inc. Standard Diode, 12A, 400V, Do-4; Repetitive Peak Reverse Voltage Solid State 12F40

Description
STANDARD DIODE, 12A, 400V, DO-4; Repetitive Peak Reverse Voltage:400V; Average Forward Current:12A; Forward Voltage Max:1.2V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 12A, 400V, DO-4; Repetitive Peak Reverse Voltage:400V; Average Forward Current:12A; Forward Voltage Max:1.2V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 12A, 400V, Do-4; Repetitive Peak Reverse Voltage Solid State - 07R9221 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 12A, 400V, Do-4; Repetitive Peak Reverse Voltage Solid State
07R9221
Standard Diode, 12A, 400V, Do-4; Repetitive Peak Reverse Voltage Solid State 07R9221
STANDARD DIODE, 12A, 400V, DO-4; Repetitive Peak Reverse Voltage:400V; Average Forward Current:12A; Forward Voltage Max:1.2V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

STANDARD DIODE, 12A, 400V, DO-4; Repetitive Peak Reverse Voltage:400V; Average Forward Current:12A; Forward Voltage Max:1.2V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 07R9221
Product Name Standard Diode, 12A, 400V, Do-4; Repetitive Peak Reverse Voltage Solid State
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X50FF3 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details
B48-2 and B48-2T Series B485B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YG878C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9300 volts
View Details