Solid State System Microphones 3SM222KMT1KA-P

Description
DIGITAL MIC/TOP PORT/SEN-26DB
Request a Quote Datasheet
Description
DIGITAL MIC/TOP PORT/SEN-26DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 5280-3SM222KMT1KA-PTR-ND - DigiKey
Thief River Falls, MN, United States
DIGITAL MIC/TOP PORT/SEN-26DB

DIGITAL MIC/TOP PORT/SEN-26DB

Buy Now Datasheet
Microphones - 5280-3SM222KMT1KA-PCT-ND - DigiKey
Thief River Falls, MN, United States
DIGITAL MIC/TOP PORT/SEN-26DB

DIGITAL MIC/TOP PORT/SEN-26DB

Buy Now Datasheet
Microphones - 5280-3SM222KMT1KA-PDKR-ND - DigiKey
Thief River Falls, MN, United States
DIGITAL MIC/TOP PORT/SEN-26DB

DIGITAL MIC/TOP PORT/SEN-26DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Microphones
Product Number 5280-3SM222KMT1KA-PTR-ND
Product Name Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D130AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Parlé microphones, SCX Compatible Devices - Parlé TCM-1EX Pendant - Biamp Systems, Ltd.
Specs
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers