Manufacturer: Solid State Inc.
Category: Discrete Semiconductor Products -Diodes RF Diodes
Package: Box
Voltage - Peak Reverse (Max): 400V
Operating Temperature: -65°C ~ 150°C (TJ)
Package / Case: DO-203AB, DO-5, Stud
Supplier Device Package: DO-5
| Win Source Electronics | |
|---|---|
| Product Category | RF Diodes |
| Product Name | Discrete Semiconductor Products -Diodes RF Diodes |
| Diode Type | Step-Recovery Diode |