Solid State Cooling Systems LC Cold Plate

Description
Low thermal resistance: low-pressure drop, all at a low price! Ideal for use with thermoelectric modules, power semiconductors and other direct cooling applications. Patented and patent-pending design allows for efficient heat transfer at a low cost. Uniform thermal resistance over entire surface ­– no hot spots. Double-sided: both sides have the same heat transfer properties. Thermal resistance graphs are shown for one side only: all values are reduced by one-half for two-sided operation. Interior may be Teflon®-or nickel coated.
Datasheet
Description
Low thermal resistance: low-pressure drop, all at a low price! Ideal for use with thermoelectric modules, power semiconductors and other direct cooling applications. Patented and patent-pending design allows for efficient heat transfer at a low cost. Uniform thermal resistance over entire surface ­– no hot spots. Double-sided: both sides have the same heat transfer properties. Thermal resistance graphs are shown for one side only: all values are reduced by one-half for two-sided operation. Interior may be Teflon®-or nickel coated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LC Cold Plate -  - Solid State Cooling Systems
Wappingers Falls, NY, USA
LC Cold Plate
LC Cold Plate
Low thermal resistance: low-pressure drop, all at a low price! Ideal for use with thermoelectric modules, power semiconductors and other direct cooling applications. Patented and patent-pending design allows for efficient heat transfer at a low cost. Uniform thermal resistance over entire surface ­– no hot spots. Double-sided: both sides have the same heat transfer properties. Thermal resistance graphs are shown for one side only: all values are reduced by one-half for two-sided operation. Interior may be Teflon®-or nickel coated.

Low thermal resistance: low-pressure drop, all at a low price!
Ideal for use with thermoelectric modules, power semiconductors and other direct cooling applications.
Patented and patent-pending design allows for efficient heat transfer at a low cost.
Uniform thermal resistance over entire surface ­– no hot spots.
Double-sided: both sides have the same heat transfer properties. Thermal resistance graphs are shown for one side only: all values are reduced by one-half for two-sided operation.
Interior may be Teflon®-or nickel coated.

Supplier's Site Datasheet

Technical Specifications

  Solid State Cooling Systems
Product Category Heat Exchangers
Product Name LC Cold Plate
Application / Industry Electronic or Power Supply Cooling
Technology Plate
Type Cold
Primary Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Brazed Plate Heat Exchanger - SPB & SPBT - jbj Techniques Limited
Specs
Technology Plate
Type Brazed
Working Pressure 450 psi (316 m H2O)
View Details
Steelfin Coil Heat Exchangers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Application / Industry HVAC
Technology ShellTube
Type U-tube
View Details
Plate Heat Exchangers - 1694404 - RS Components, Ltd.
Specs
Technology Plate
Primary Material Copper or Copper Alloy
Number of Tubes / Plates / Fans 1
View Details
Water Cold Plate -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Application / Industry Electronic or Power Supply Cooling
Primary Material Aluminum
View Details