Solid State Cooling Systems Switchback Universal Input Power Supply 6600

Description
• This field-hardened, very compact power supply is perfectly suited to power the Cleanstream and Terraview heat exchanger • Bipolar output allows thermoelectric heat exchangers to both cool and heat • Meets CE Mark, Semi S2-0200 safety specifications • Variable output current ranges from 0-6 to 0-30 amps at voltages up to 230 VDC • Integrated phase monitor and current rate limiter for reliable thermoelectric lifetime. • Use where 380 V 3-phase power is standard
Datasheet
Description
• This field-hardened, very compact power supply is perfectly suited to power the Cleanstream and Terraview heat exchanger • Bipolar output allows thermoelectric heat exchangers to both cool and heat • Meets CE Mark, Semi S2-0200 safety specifications • Variable output current ranges from 0-6 to 0-30 amps at voltages up to 230 VDC • Integrated phase monitor and current rate limiter for reliable thermoelectric lifetime. • Use where 380 V 3-phase power is standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switchback Universal Input Power Supply - 6600 - Solid State Cooling Systems
Wappingers Falls, NY, USA
Switchback Universal Input Power Supply
6600
Switchback Universal Input Power Supply 6600
• This field-hardened, very compact power supply is perfectly suited to power the Cleanstream and Terraview heat exchanger • Bipolar output allows thermoelectric heat exchangers to both cool and heat • Meets CE Mark, Semi S2-0200 safety specifications • Variable output current ranges from 0-6 to 0-30 amps at voltages up to 230 VDC • Integrated phase monitor and current rate limiter for reliable thermoelectric lifetime. • Use where 380 V 3-phase power is standard

• This field-hardened, very compact power supply is perfectly suited to power the Cleanstream and Terraview heat exchanger
• Bipolar output allows thermoelectric heat exchangers to both cool and heat
• Meets CE Mark, Semi S2-0200 safety specifications
• Variable output current ranges from 0-6 to 0-30 amps at voltages up to 230 VDC
• Integrated phase monitor and current rate limiter for reliable thermoelectric lifetime.
• Use where 380 V 3-phase power is standard

Supplier's Site Datasheet

Technical Specifications

  Solid State Cooling Systems
Product Category Power Supplies
Product Number 6600
Product Name Switchback Universal Input Power Supply
Type DC Power Supply
Applications Instrumentation, Heat Exchanger Supply
Operating Temperature 0 to 40 C (32 to 104 F)
DC Output Voltage 0.0 to 230.0 volts
DC Output Current 0.0 to 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-elr-10500-30-3u-27152 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 30 amps
View Details
Plug-in - Linear Power Supplies User-Selectable Isolated Outputs from 3.3v to 150v -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor Wall Mount
View Details