Soldered Electronics d.o.o. Motors - AC, DC 555053

Description
SERVO MOTOR TOWERPRO MG958
Request a Quote Datasheet
Description
SERVO MOTOR TOWERPRO MG958
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 5032-555053-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
5032-555053-ND
Motors - AC, DC 5032-555053-ND
SERVO MOTOR TOWERPRO MG958

SERVO MOTOR TOWERPRO MG958

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 5032-555053-ND
Product Name Motors - AC, DC
DC Voltage Range 4.8 to 6.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

DC-Gearmotors Series 2619 ... SR ... IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 4.45 in-oz/amp (31.4 mN-m/amp)
Rotor Inertia 9.63E-6 oz-in-sec² (6.80E-5 kg-cm²)
View Details
 - PBL.4825 Brushless DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Output Power 0.1276 HP
View Details
DC Micro Motor - BD40 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Torque Motor - TMKi Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Current 10.9 to 318 amps
Continuous Torque 675.2 to 102654.9 In-lbs (779 to 118367 kg-cm)
View Details