Solar Light Company, Inc. UVB Biometer UVB-Model 501 Radiometer

Description
The UV Bio meter model 501 is a meteorological grade instrument that measures UVB radiation outdoors and underwater (5m max depth). This permenant outdoor UVB measurements system is used in weather stations and meterological observatories world wide. Robertson Berger technology along with World Class manufacturing practices and NIST traceable calibrations ensure a high degree of reproducibility and comparability from unit to unit. All Radiometers have an analog voltage output which is proportional to the measured UV irradiance. In addition all 501 Radiometers have a controlled internal temperature that ensure a higher level of accuracy as compared to other units.
Description
The UV Bio meter model 501 is a meteorological grade instrument that measures UVB radiation outdoors and underwater (5m max depth). This permenant outdoor UVB measurements system is used in weather stations and meterological observatories world wide. Robertson Berger technology along with World Class manufacturing practices and NIST traceable calibrations ensure a high degree of reproducibility and comparability from unit to unit. All Radiometers have an analog voltage output which is proportional to the measured UV irradiance. In addition all 501 Radiometers have a controlled internal temperature that ensure a higher level of accuracy as compared to other units.

Suppliers

Company
Product
Description
Supplier Links
The UV Bio meter model 501 is a meteorological grade instrument that measures UVB radiation outdoors and underwater (5m max depth). This permenant outdoor UVB measurements system is used in weather stations and meterological observatories world wide. Robertson Berger technology along with World Class manufacturing practices and NIST traceable calibrations ensure a high degree of reproducibility and comparability from unit to unit. All Radiometers have an analog voltage output which is proportional to the measured UV irradiance. In addition all 501 Radiometers have a controlled internal temperature that ensure a higher level of accuracy as compared to other units.

The UV Bio meter model 501 is a meteorological grade instrument that measures UVB radiation outdoors and underwater (5m max depth). This permenant outdoor UVB measurements system is used in weather stations and meterological observatories world wide.
Robertson Berger technology along with World Class manufacturing practices and NIST traceable calibrations ensure a high degree of reproducibility and comparability from unit to unit.
All Radiometers have an analog voltage output which is proportional to the measured UV irradiance. In addition all 501 Radiometers have a controlled internal temperature that ensure a higher level of accuracy as compared to other units.

Supplier's Site

Technical Specifications

  Solar Light Company, Inc.
Product Category Radiometers
Product Number UVB-Model 501 Radiometer
Product Name UVB Biometer
Wavelength Range 280 to 320 nm (2800 to 3200 Å)
Power Range 0.0 to 10 mW/cm²
Operating Temperature Range -40 to 50 C (-40 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

UV Radiometer for Spot Curing - OmniCure R2000 - Excelitas Technologies Corp.
Specs
Wavelength Range 250 to 1000 nm (2500 to 10000 Å)
Power Range 5 to 60000 mW/cm²
Accuracy 10 %
View Details
Spectroradiometer - DTS140 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Wavelength Range 360 to 1040 nm (3600 to 10400 Å)
Display Type Alpha Numeric
Mounting / Environment Lab / Benchtop
View Details