Solar Light Company, Inc. Sun Tanning Bed Meter SL-3201

Description
The Sun Tanning Bed meter is capable of measuring the MED's in the UV-B spectrum and UVC radiation. The meter shows the intensity of UV-B (also called SUV - Sunburning UV) in Minimal Erythemal Doses per Hour (MED/Hr), the accepted clinical measure for sunburn potential. A UVC detector measures light intensity in the range between 275 nm to 285 nm, displaying UV-C irradiance in milliwatts per square centimeter. These measurements are in accordance with European standards for sun tanning bed outputs.
Description
The Sun Tanning Bed meter is capable of measuring the MED's in the UV-B spectrum and UVC radiation. The meter shows the intensity of UV-B (also called SUV - Sunburning UV) in Minimal Erythemal Doses per Hour (MED/Hr), the accepted clinical measure for sunburn potential. A UVC detector measures light intensity in the range between 275 nm to 285 nm, displaying UV-C irradiance in milliwatts per square centimeter. These measurements are in accordance with European standards for sun tanning bed outputs.

Suppliers

Company
Product
Description
Supplier Links
Sun Tanning Bed Meter - SL-3201 - Solar Light Company, Inc.
Glenside, PA, USA
Sun Tanning Bed Meter
SL-3201
Sun Tanning Bed Meter SL-3201
The Sun Tanning Bed meter is capable of measuring the MED's in the UV-B spectrum and UVC radiation. The meter shows the intensity of UV-B (also called SUV - Sunburning UV) in Minimal Erythemal Doses per Hour (MED/Hr), the accepted clinical measure for sunburn potential. A UVC detector measures light intensity in the range between 275 nm to 285 nm, displaying UV-C irradiance in milliwatts per square centimeter. These measurements are in accordance with European standards for sun tanning bed outputs.

The Sun Tanning Bed meter is capable of measuring the MED's in the UV-B spectrum and UVC radiation. The meter shows the intensity of UV-B (also called SUV - Sunburning UV) in Minimal Erythemal Doses per Hour (MED/Hr), the accepted clinical measure for sunburn potential. A UVC detector measures light intensity in the range between 275 nm to 285 nm, displaying UV-C irradiance in milliwatts per square centimeter. These measurements are in accordance with European standards for sun tanning bed outputs.

Supplier's Site

Technical Specifications

  Solar Light Company, Inc.
Product Category Radiometers
Product Number SL-3201
Product Name Sun Tanning Bed Meter
Wavelength Range 275 to 320 nm (2750 to 3200 Å)
Power Range 0.0100 mW/cm²
Resolution 0.0100 mW/cm²
Unlock Full Specs
to access all available technical data

Similar Products

Light-Curing Equipment, ACCU-CAL™ 50-LED Radiometers -  - Dymax
Specs
Wavelength Range 350 nm (3500 Å)
Sensor Diameter 1.46 inch (37 mm)
Power Range 1 to 40000 mW/cm²
View Details
UV LED Spot Curing Radiometric and Calibration Accessories - OmniCure LX500 - Excelitas Technologies Corp.
Specs
Wavelength Range 320 to 750 nm (3200 to 7500 Å)
Power Range 50 to 25000 mW/cm²
Accuracy 10 %
View Details
Spectroradiometer - CS-2000 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Wavelength Range 380 to 780 nm (3800 to 7800 Å)
Operating Temperature Range 5 to 35 C (41 to 95 F)
Humidity Range 0.0 to 80 %
View Details