Solar Light Company, Inc. UVA Detector PMA4110

Description
The PMA4100 Series CALReady™ Photostability detectors are process control detectors that have the capability of being calibrated in the field by the end user. The PMA 4100-420 Detector System has two detector types, the PMA 4110-420 UVA Detector and the PMA 4130-420 Photopic Detector. The detectors detect light from their respective spectral bands and send a current proportioned signal on a 4 – 20 mA current loop.
Description
The PMA4100 Series CALReady™ Photostability detectors are process control detectors that have the capability of being calibrated in the field by the end user. The PMA 4100-420 Detector System has two detector types, the PMA 4110-420 UVA Detector and the PMA 4130-420 Photopic Detector. The detectors detect light from their respective spectral bands and send a current proportioned signal on a 4 – 20 mA current loop.

Suppliers

Company
Product
Description
Supplier Links
UVA Detector - PMA4110 - Solar Light Company, Inc.
Glenside, PA, USA
UVA Detector
PMA4110
UVA Detector PMA4110
The PMA4100 Series CALReady™ Photostability detectors are process control detectors that have the capability of being calibrated in the field by the end user. The PMA 4100-420 Detector System has two detector types, the PMA 4110-420 UVA Detector and the PMA 4130-420 Photopic Detector. The detectors detect light from their respective spectral bands and send a current proportioned signal on a 4 – 20 mA current loop.

The PMA4100 Series CALReady™ Photostability detectors are process control detectors that have the capability of being calibrated in the field by the end user.

The PMA 4100-420 Detector System has two detector types, the PMA 4110-420 UVA Detector and the PMA 4130-420 Photopic Detector. The detectors detect light from their respective spectral bands and send a current proportioned signal on a 4 – 20 mA current loop.

Supplier's Site

Technical Specifications

  Solar Light Company, Inc.
Product Category Radiometers
Product Number PMA4110
Product Name UVA Detector
Wavelength Range 320 to 400 nm (3200 to 4000 Å)
Power Range 200 mW/cm²
Resolution 1.00E-3 mW/cm²
Unlock Full Specs
to access all available technical data

Similar Products

Spectroradiometer - CS-2000A - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Wavelength Range 380 to 780 nm (3800 to 7800 Å)
Operating Temperature Range 5 to 35 C (41 to 95 F)
Humidity Range 0.0 to 80 %
View Details
UV LED Spot Curing Radiometric and Calibration Accessories - OmniCure LX500 - Excelitas Technologies Corp.
Specs
Wavelength Range 320 to 750 nm (3200 to 7500 Å)
Power Range 50 to 25000 mW/cm²
Accuracy 10 %
View Details