Solar Light Company, Inc. Visible Luminance Probe PMA2133

Description
The PMA2133 measures luminance according to photopic luminous efficiency curve.
Description
The PMA2133 measures luminance according to photopic luminous efficiency curve.

Suppliers

Company
Product
Description
Supplier Links
Visible Luminance Probe - PMA2133 - Solar Light Company, Inc.
Glenside, PA, USA
Visible Luminance Probe
PMA2133
Visible Luminance Probe PMA2133
The PMA2133 measures luminance according to photopic luminous efficiency curve.

The PMA2133 measures luminance according to photopic luminous efficiency curve.

Supplier's Site

Technical Specifications

  Solar Light Company, Inc.
Product Category Radiometers
Product Number PMA2133
Product Name Visible Luminance Probe
Wavelength Range 510 to 610 nm (5100 to 6100 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV Radiometer for Spot Curing - OmniCure R2000 - Excelitas Technologies Corp.
Specs
Wavelength Range 250 to 1000 nm (2500 to 10000 Å)
Power Range 5 to 60000 mW/cm²
Accuracy 10 %
View Details
Spectroradiometer - CS-2000 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Wavelength Range 380 to 780 nm (3800 to 7800 Å)
Operating Temperature Range 5 to 35 C (41 to 95 F)
Humidity Range 0.0 to 80 %
View Details
Light-Curing Equipment, ACCU-CAL™ 50 Radiometers -  - Dymax
Specs
Wavelength Range 320 nm (3200 Å)
Sensor Diameter 1.46 inch (37 mm)
Power Range 1 to 40000 mW/cm²
View Details