Solar Light Company, Inc. Visible Photopic Detector PMA2130

Description
The PMA2130 is a portable illumination detector (Lux detector) with spectral response following the CIE photopic action spectrum. This detector is designed to have a spectral response like that of the human eye’s visual response in the photopic region.
Description
The PMA2130 is a portable illumination detector (Lux detector) with spectral response following the CIE photopic action spectrum. This detector is designed to have a spectral response like that of the human eye’s visual response in the photopic region.

Suppliers

Company
Product
Description
Supplier Links
Visible Photopic Detector - PMA2130 - Solar Light Company, Inc.
Glenside, PA, USA
Visible Photopic Detector
PMA2130
Visible Photopic Detector PMA2130
The PMA2130 is a portable illumination detector (Lux detector) with spectral response following the CIE photopic action spectrum. This detector is designed to have a spectral response like that of the human eye’s visual response in the photopic region.

The PMA2130 is a portable illumination detector (Lux detector) with spectral response following the CIE photopic action spectrum. This detector is designed to have a spectral response like that of the human eye’s visual response in the photopic region.

Supplier's Site

Technical Specifications

  Solar Light Company, Inc.
Product Category Radiometers
Product Number PMA2130
Product Name Visible Photopic Detector
Wavelength Range 510 to 610 nm (5100 to 6100 Å)
Sensor Diameter 1.6 inch (40.64 mm)
Power Range 0.2200 mW/cm²
Resolution 1.00E-6 mW/cm²
Unlock Full Specs
to access all available technical data

Similar Products

Light-Curing Equipment, ACCU-CAL™ 50-LED Radiometers -  - Dymax
Specs
Wavelength Range 350 nm (3500 Å)
Sensor Diameter 1.46 inch (37 mm)
Power Range 1 to 40000 mW/cm²
View Details
Spectroradiometer - CS-2000 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Wavelength Range 380 to 780 nm (3800 to 7800 Å)
Operating Temperature Range 5 to 35 C (41 to 95 F)
Humidity Range 0.0 to 80 %
View Details
UV LED Spot Curing Radiometric and Calibration Accessories - OmniCure LX500 - Excelitas Technologies Corp.
Specs
Wavelength Range 320 to 750 nm (3200 to 7500 Å)
Power Range 50 to 25000 mW/cm²
Accuracy 10 %
View Details