Solar Light Company, Inc. UVC Germicidal Detector PMA2122

Description
The PMA2122 Germicidal UV detector provides fast and accurate irradiance measurements of the effective germicidal radiation. Ultraviolet radiation at 253.7nm has been used in germicidal applications for several decades.
Description
The PMA2122 Germicidal UV detector provides fast and accurate irradiance measurements of the effective germicidal radiation. Ultraviolet radiation at 253.7nm has been used in germicidal applications for several decades.

Suppliers

Company
Product
Description
Supplier Links
UVC Germicidal Detector - PMA2122 - Solar Light Company, Inc.
Glenside, PA, USA
UVC Germicidal Detector
PMA2122
UVC Germicidal Detector PMA2122
The PMA2122 Germicidal UV detector provides fast and accurate irradiance measurements of the effective germicidal radiation. Ultraviolet radiation at 253.7nm has been used in germicidal applications for several decades.

The PMA2122 Germicidal UV detector provides fast and accurate irradiance measurements of the effective germicidal radiation. Ultraviolet radiation at 253.7nm has been used in germicidal applications for several decades.

Supplier's Site

Technical Specifications

  Solar Light Company, Inc.
Product Category Radiometers
Product Number PMA2122
Product Name UVC Germicidal Detector
Wavelength Range 241 to 261 nm (2410 to 2610 Å)
Power Range 1.00E-5 to 2 mW/cm²
Resolution 1.00E-5 mW/cm²
Unlock Full Specs
to access all available technical data

Similar Products

Spectroradiometer - CS-2000 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Wavelength Range 380 to 780 nm (3800 to 7800 Å)
Operating Temperature Range 5 to 35 C (41 to 95 F)
Humidity Range 0.0 to 80 %
View Details
UV LED Spot Curing Radiometric and Calibration Accessories - OmniCure LX500 - Excelitas Technologies Corp.
Specs
Wavelength Range 320 to 750 nm (3200 to 7500 Å)
Power Range 50 to 25000 mW/cm²
Accuracy 10 %
View Details