Solar Light Company, Inc. Blue Light Safety Detector PMA2121

Description
The PMA2121 blue light safety detector offers an accurate, easy, inexpensive way to measure the blue light radiation hazard to eyes for a wide range of occupations. Employers, safety officers and risk managers can use this detector to protect workers against the effects of excessive daily blue light exposure. Such exposure, according to numerous medical studies, can inflict permanent and irreversible damage to the eye causing visual field defects and visual impairment.
Description
The PMA2121 blue light safety detector offers an accurate, easy, inexpensive way to measure the blue light radiation hazard to eyes for a wide range of occupations. Employers, safety officers and risk managers can use this detector to protect workers against the effects of excessive daily blue light exposure. Such exposure, according to numerous medical studies, can inflict permanent and irreversible damage to the eye causing visual field defects and visual impairment.

Suppliers

Company
Product
Description
Supplier Links
Blue Light Safety Detector - PMA2121 - Solar Light Company, Inc.
Glenside, PA, USA
Blue Light Safety Detector
PMA2121
Blue Light Safety Detector PMA2121
The PMA2121 blue light safety detector offers an accurate, easy, inexpensive way to measure the blue light radiation hazard to eyes for a wide range of occupations. Employers, safety officers and risk managers can use this detector to protect workers against the effects of excessive daily blue light exposure. Such exposure, according to numerous medical studies, can inflict permanent and irreversible damage to the eye causing visual field defects and visual impairment.

The PMA2121 blue light safety detector offers an accurate, easy, inexpensive way to measure the blue light radiation hazard to eyes for a wide range of occupations. Employers, safety officers and risk managers can use this detector to protect workers against the effects of excessive daily blue light exposure. Such exposure, according to numerous medical studies, can inflict permanent and irreversible damage to the eye causing visual field defects and visual impairment.

Supplier's Site

Technical Specifications

  Solar Light Company, Inc.
Product Category Radiometers
Product Number PMA2121
Product Name Blue Light Safety Detector
Wavelength Range 4110 to 490 nm (41100 to 4900 Å)
Sensor Diameter 1.6 inch (40.64 mm)
Power Range 20000 mW/cm²
Unlock Full Specs
to access all available technical data

Similar Products

Spectroradiometer - CS-2000A - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Wavelength Range 380 to 780 nm (3800 to 7800 Å)
Operating Temperature Range 5 to 35 C (41 to 95 F)
Humidity Range 0.0 to 80 %
View Details
UV LED Spot Curing Radiometric and Calibration Accessories - OmniCure LX500 - Excelitas Technologies Corp.
Specs
Wavelength Range 320 to 750 nm (3200 to 7500 Å)
Power Range 50 to 25000 mW/cm²
Accuracy 10 %
View Details