Solar Light Company, Inc. UV Radiation Safety Detector PMA2120

Description
The PMA 2120 UV Radiation Safety Detector gives an accurate measurement of hazardous radiation to which an industrial worker may be subject.
Description
The PMA 2120 UV Radiation Safety Detector gives an accurate measurement of hazardous radiation to which an industrial worker may be subject.

Suppliers

Company
Product
Description
Supplier Links
UV Radiation Safety Detector - PMA2120 - Solar Light Company, Inc.
Glenside, PA, USA
UV Radiation Safety Detector
PMA2120
UV Radiation Safety Detector PMA2120
The PMA 2120 UV Radiation Safety Detector gives an accurate measurement of hazardous radiation to which an industrial worker may be subject.

The PMA 2120 UV Radiation Safety Detector gives an accurate measurement of hazardous radiation to which an industrial worker may be subject.

Supplier's Site

Technical Specifications

  Solar Light Company, Inc.
Product Category Radiometers
Product Number PMA2120
Product Name UV Radiation Safety Detector
Wavelength Range 240 to 390 nm (2400 to 3900 Å)
Power Range 0.1000 mW/cm²
Resolution 1.00E-5 mW/cm²
Unlock Full Specs
to access all available technical data

Similar Products

Spectroradiometer - CS-2000A - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Wavelength Range 380 to 780 nm (3800 to 7800 Å)
Operating Temperature Range 5 to 35 C (41 to 95 F)
Humidity Range 0.0 to 80 %
View Details
UV LED Spot Curing Radiometric and Calibration Accessories - OmniCure LX500 - Excelitas Technologies Corp.
Specs
Wavelength Range 320 to 750 nm (3200 to 7500 Å)
Power Range 50 to 25000 mW/cm²
Accuracy 10 %
View Details