Solar Light Company, Inc. UVA Peak Energy Detector PMA2115

Description
The PMA2115 UVA flash detector provides for accurate peak irradiance measurements in the UVA region. See figure 1 for spectral response. This detector is ideal for measuring flash lamps commonly used for UV curing.
Description
The PMA2115 UVA flash detector provides for accurate peak irradiance measurements in the UVA region. See figure 1 for spectral response. This detector is ideal for measuring flash lamps commonly used for UV curing.

Suppliers

Company
Product
Description
Supplier Links
UVA Peak Energy Detector - PMA2115 - Solar Light Company, Inc.
Glenside, PA, USA
UVA Peak Energy Detector
PMA2115
UVA Peak Energy Detector PMA2115
The PMA2115 UVA flash detector provides for accurate peak irradiance measurements in the UVA region. See figure 1 for spectral response. This detector is ideal for measuring flash lamps commonly used for UV curing.

The PMA2115 UVA flash detector provides for accurate peak irradiance measurements in the UVA region. See figure 1 for spectral response. This detector is ideal for measuring flash lamps commonly used for UV curing.

Supplier's Site

Technical Specifications

  Solar Light Company, Inc.
Product Category Radiometers
Product Number PMA2115
Product Name UVA Peak Energy Detector
Wavelength Range 300 to 400 nm (3000 to 4000 Å)
Power Range 600 mW/cm²
Resolution 100 mW/cm²
Unlock Full Specs
to access all available technical data

Similar Products

Spectroradiometer - CS-2000 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Wavelength Range 380 to 780 nm (3800 to 7800 Å)
Operating Temperature Range 5 to 35 C (41 to 95 F)
Humidity Range 0.0 to 80 %
View Details
UV LED Spot Curing Radiometry and Calibration System - OmniCure LS200 - Excelitas Technologies Corp.
Specs
Wavelength Range 320 to 750 nm (3200 to 7500 Å)
Power Range 50 to 40000 mW/cm²
Accuracy 10 %
View Details