Solar Light Company, Inc. UVA Detector PMA2113

Description
The PMA2113 UVA detector provides fast and accurate irradiance measurement in the UVA region from
Description
The PMA2113 UVA detector provides fast and accurate irradiance measurement in the UVA region from

Suppliers

Company
Product
Description
Supplier Links
UVA Detector - PMA2113 - Solar Light Company, Inc.
Glenside, PA, USA
UVA Detector
PMA2113
UVA Detector PMA2113
The PMA2113 UVA detector provides fast and accurate irradiance measurement in the UVA region from

The PMA2113 UVA detector provides fast and accurate irradiance measurement in the UVA region from

Supplier's Site

Technical Specifications

  Solar Light Company, Inc.
Product Category Radiometers
Product Number PMA2113
Product Name UVA Detector
Wavelength Range 320 to 400 nm (3200 to 4000 Å)
Power Range 200 mW/cm²
Resolution 1.00E-3 mW/cm²
Unlock Full Specs
to access all available technical data

Similar Products

Spectroradiometer - CS-2000 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Wavelength Range 380 to 780 nm (3800 to 7800 Å)
Operating Temperature Range 5 to 35 C (41 to 95 F)
Humidity Range 0.0 to 80 %
View Details
UV Radiometer for Spot Curing - OmniCure R2000 - Excelitas Technologies Corp.
Specs
Wavelength Range 250 to 1000 nm (2500 to 10000 Å)
Power Range 5 to 60000 mW/cm²
Accuracy 10 %
View Details
Light-Curing Equipment, ACCU-CAL™ 50-LED Radiometers -  - Dymax
Specs
Wavelength Range 350 nm (3500 Å)
Sensor Diameter 1.46 inch (37 mm)
Power Range 1 to 40000 mW/cm²
View Details