Solar Light Company, Inc. UVB Detector PMA2103

Description
The PMA2103 detector gives an accurate measurement of biologically weighted ultraviolet radiation from Solar Simulators manufactured by Solar Light Co. Special mounting hardware allows direct coupling with 8mm or 10mm Liquid Light Guides (LLG’s).
Description
The PMA2103 detector gives an accurate measurement of biologically weighted ultraviolet radiation from Solar Simulators manufactured by Solar Light Co. Special mounting hardware allows direct coupling with 8mm or 10mm Liquid Light Guides (LLG’s).

Suppliers

Company
Product
Description
Supplier Links
UVB Detector - PMA2103 - Solar Light Company, Inc.
Glenside, PA, USA
UVB Detector
PMA2103
UVB Detector PMA2103
The PMA2103 detector gives an accurate measurement of biologically weighted ultraviolet radiation from Solar Simulators manufactured by Solar Light Co. Special mounting hardware allows direct coupling with 8mm or 10mm Liquid Light Guides (LLG’s).

The PMA2103 detector gives an accurate measurement of biologically weighted ultraviolet radiation from Solar Simulators manufactured by Solar Light Co. Special mounting hardware allows direct coupling with 8mm or 10mm Liquid Light Guides (LLG’s).

Supplier's Site

Technical Specifications

  Solar Light Company, Inc.
Product Category Radiometers
Product Number PMA2103
Product Name UVB Detector
Wavelength Range 300 to 400 nm (3000 to 4000 Å)
Power Range 0.1000 mW/cm²
Resolution 1.00E-4 mW/cm²
Unlock Full Specs
to access all available technical data

Similar Products

Spectroradiometer - CS-2000A - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Wavelength Range 380 to 780 nm (3800 to 7800 Å)
Operating Temperature Range 5 to 35 C (41 to 95 F)
Humidity Range 0.0 to 80 %
View Details
UV LED Spot Curing Radiometric and Calibration Accessories - OmniCure LX500 - Excelitas Technologies Corp.
Specs
Wavelength Range 320 to 750 nm (3200 to 7500 Å)
Power Range 50 to 25000 mW/cm²
Accuracy 10 %
View Details