Solar Light Company, Inc. Outdoor UVB Detector PMA2102

Description
The PMA2102 detector gives an accurate measurement of the biologically weighted ultraviolet radiation from sunlight or artificial light sources, also called sunburning UV radiation (SUV). Its spectral response follows closely the erythema action spectrum.
Description
The PMA2102 detector gives an accurate measurement of the biologically weighted ultraviolet radiation from sunlight or artificial light sources, also called sunburning UV radiation (SUV). Its spectral response follows closely the erythema action spectrum.

Suppliers

Company
Product
Description
Supplier Links
Outdoor UVB Detector - PMA2102 - Solar Light Company, Inc.
Glenside, PA, USA
Outdoor UVB Detector
PMA2102
Outdoor UVB Detector PMA2102
The PMA2102 detector gives an accurate measurement of the biologically weighted ultraviolet radiation from sunlight or artificial light sources, also called sunburning UV radiation (SUV). Its spectral response follows closely the erythema action spectrum.

The PMA2102 detector gives an accurate measurement of the biologically weighted ultraviolet radiation from sunlight or artificial light sources, also called sunburning UV radiation (SUV). Its spectral response follows closely the erythema action spectrum.

Supplier's Site

Technical Specifications

  Solar Light Company, Inc.
Product Category Radiometers
Product Number PMA2102
Product Name Outdoor UVB Detector
Wavelength Range 300 to 400 nm (3000 to 4000 Å)
Power Range 120 mW/cm²
Resolution 1.00E-5 mW/cm²
Unlock Full Specs
to access all available technical data

Similar Products

UV LED Spot Curing Radiometric and Calibration Accessories - OmniCure LX500 - Excelitas Technologies Corp.
Specs
Wavelength Range 320 to 750 nm (3200 to 7500 Å)
Power Range 50 to 25000 mW/cm²
Accuracy 10 %
View Details
Spectroradiometer - CS-2000A - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Wavelength Range 380 to 780 nm (3800 to 7800 Å)
Operating Temperature Range 5 to 35 C (41 to 95 F)
Humidity Range 0.0 to 80 %
View Details