Solar Light Company, Inc. Research Grade Radiometer PMA 2200

Description
The PMA2200 is a radiometer that accepts detectors covering UV, Visible and IR wavelengths. Solar Light’s patented Intelligent Detector Technology* allows the user to interchange detectors without losing the functionality of a single purpose meter. This streamlined model allows all functions to be operated directly from the keypad. The PMA2200 is compatible with ALL PMA21xx series detectors.
Datasheet
Description
The PMA2200 is a radiometer that accepts detectors covering UV, Visible and IR wavelengths. Solar Light’s patented Intelligent Detector Technology* allows the user to interchange detectors without losing the functionality of a single purpose meter. This streamlined model allows all functions to be operated directly from the keypad. The PMA2200 is compatible with ALL PMA21xx series detectors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Research Grade Radiometer - PMA 2200 - Solar Light Company, Inc.
Glenside, PA, USA
Research Grade Radiometer
PMA 2200
Research Grade Radiometer PMA 2200
The PMA2200 is a radiometer that accepts detectors covering UV, Visible and IR wavelengths. Solar Light’s patented Intelligent Detector Technology* allows the user to interchange detectors without losing the functionality of a single purpose meter. This streamlined model allows all functions to be operated directly from the keypad. The PMA2200 is compatible with ALL PMA21xx series detectors.

The PMA2200 is a radiometer that accepts detectors covering UV, Visible and IR wavelengths. Solar Light’s patented Intelligent Detector Technology* allows the user to interchange detectors without losing the functionality of a single purpose meter. This streamlined model allows all functions to be operated directly from the keypad. The PMA2200 is compatible with ALL PMA21xx series detectors.

Supplier's Site Datasheet

Technical Specifications

  Solar Light Company, Inc.
Product Category Radiometers
Product Number PMA 2200
Product Name Research Grade Radiometer
Wavelength Range 260 to 400 nm (2600 to 4000 Å)
Power Range 1.00E-5 to 200 mW/cm²
Accuracy 0.2000 %
Operating Temperature Range 0.0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Spectroradiometer - CS-2000 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Wavelength Range 380 to 780 nm (3800 to 7800 Å)
Operating Temperature Range 5 to 35 C (41 to 95 F)
Humidity Range 0.0 to 80 %
View Details
Light-Curing Equipment, ACCU-CAL™ 50-LED Radiometers -  - Dymax
Specs
Wavelength Range 350 nm (3500 Å)
Sensor Diameter 1.46 inch (37 mm)
Power Range 1 to 40000 mW/cm²
View Details
UV Radiometer for Spot Curing - OmniCure R2000 - Excelitas Technologies Corp.
Specs
Wavelength Range 250 to 1000 nm (2500 to 10000 Å)
Power Range 5 to 60000 mW/cm²
Accuracy 10 %
View Details