Solar Light Company, Inc. UVA - UVB Meter Model 3D

Description
The 3D Version 2 meter is capable of measuring the UV-A and UV-B spectrum. The meter shows the intensity of UV-B (also called SUV - Sunburning UV) in Minimal Erythemal Doses per Hour (MED/Hr), the accepted clinical measure for sunburn potential. A UV-A detector measures light intensity in the range between 320 and 400 nm, displaying UV-A irradiance in milliwatts per square centimeter.
Description
The 3D Version 2 meter is capable of measuring the UV-A and UV-B spectrum. The meter shows the intensity of UV-B (also called SUV - Sunburning UV) in Minimal Erythemal Doses per Hour (MED/Hr), the accepted clinical measure for sunburn potential. A UV-A detector measures light intensity in the range between 320 and 400 nm, displaying UV-A irradiance in milliwatts per square centimeter.

Suppliers

Company
Product
Description
Supplier Links
UVA - UVB  Meter - Model 3D - Solar Light Company, Inc.
Glenside, PA, USA
UVA - UVB Meter
Model 3D
UVA - UVB Meter Model 3D
The 3D Version 2 meter is capable of measuring the UV-A and UV-B spectrum. The meter shows the intensity of UV-B (also called SUV - Sunburning UV) in Minimal Erythemal Doses per Hour (MED/Hr), the accepted clinical measure for sunburn potential. A UV-A detector measures light intensity in the range between 320 and 400 nm, displaying UV-A irradiance in milliwatts per square centimeter.

The 3D Version 2 meter is capable of measuring the UV-A and UV-B spectrum. The meter shows the intensity of UV-B (also called SUV - Sunburning UV) in Minimal Erythemal Doses per Hour (MED/Hr), the accepted clinical measure for sunburn potential. A UV-A detector measures light intensity in the range between 320 and 400 nm, displaying UV-A irradiance in milliwatts per square centimeter.

Supplier's Site

Technical Specifications

  Solar Light Company, Inc.
Product Category Radiometers
Product Number Model 3D
Product Name UVA - UVB Meter
Wavelength Range 280 to 400 nm (2800 to 4000 Å)
Power Range 0.0100 mW/cm²
Resolution 0.0100 mW/cm²
Operating Temperature Range -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Light-Curing Equipment, ACCU-CAL™ 50 Radiometers -  - Dymax
Specs
Wavelength Range 320 nm (3200 Å)
Sensor Diameter 1.46 inch (37 mm)
Power Range 1 to 40000 mW/cm²
View Details
Spectroradiometer - CS-2000 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Wavelength Range 380 to 780 nm (3800 to 7800 Å)
Operating Temperature Range 5 to 35 C (41 to 95 F)
Humidity Range 0.0 to 80 %
View Details
UV Radiometer for Spot Curing - OmniCure R2000 - Excelitas Technologies Corp.
Specs
Wavelength Range 250 to 1000 nm (2500 to 10000 Å)
Power Range 5 to 60000 mW/cm²
Accuracy 10 %
View Details