Solar Light Company, Inc. Germicidal Lamp Monitor GLM100

Description
The GLM100 Germicidal Lamp Monitor consists of the LM100 lamp monitor and the UW254 Germicidal Detector. Specifications Power requirements 115VAC 60Hz (can be run on 28VDC or 220V.) Display resolution 1% Range 0 - 150% Relay contacts 10A 125VAC Form C Factory set, normally closed or normally open Readout Red LED Display, 0.56" high Wavelength response 240 - 280 nm
Description
The GLM100 Germicidal Lamp Monitor consists of the LM100 lamp monitor and the UW254 Germicidal Detector. Specifications Power requirements 115VAC 60Hz (can be run on 28VDC or 220V.) Display resolution 1% Range 0 - 150% Relay contacts 10A 125VAC Form C Factory set, normally closed or normally open Readout Red LED Display, 0.56" high Wavelength response 240 - 280 nm

Suppliers

Company
Product
Description
Supplier Links
Germicidal Lamp Monitor - GLM100 - Solar Light Company, Inc.
Glenside, PA, USA
Germicidal Lamp Monitor
GLM100
Germicidal Lamp Monitor GLM100
The GLM100 Germicidal Lamp Monitor consists of the LM100 lamp monitor and the UW254 Germicidal Detector. Specifications Power requirements 115VAC 60Hz (can be run on 28VDC or 220V.) Display resolution 1% Range 0 - 150% Relay contacts 10A 125VAC Form C Factory set, normally closed or normally open Readout Red LED Display, 0.56" high Wavelength response 240 - 280 nm

The GLM100 Germicidal Lamp Monitor consists of the LM100 lamp monitor and the UW254 Germicidal Detector.

Specifications

Power requirements 115VAC 60Hz (can be run on 28VDC or 220V.)

Display resolution 1%

Range 0 - 150%

Relay contacts
10A 125VAC Form C Factory set, normally closed or normally open

Readout
Red LED Display, 0.56" high

Wavelength response 240 - 280 nm

Supplier's Site

Technical Specifications

  Solar Light Company, Inc.
Product Category Radiometers
Product Number GLM100
Product Name Germicidal Lamp Monitor
Wavelength Range 210 to 380 nm (2100 to 3800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Light-Curing Equipment, ACCU-CAL™ 160 Radiometers -  - Dymax
Specs
Wavelength Range 328 nm (3280 Å)
Power Range 1 to 10000 mW/cm²
Accuracy 0.5000 %
View Details
Spectroradiometer - CS-2000A - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Wavelength Range 380 to 780 nm (3800 to 7800 Å)
Operating Temperature Range 5 to 35 C (41 to 95 F)
Humidity Range 0.0 to 80 %
View Details
UV LED Spot Curing Radiometric and Calibration Accessories - OmniCure LX500 - Excelitas Technologies Corp.
Specs
Wavelength Range 320 to 750 nm (3200 to 7500 Å)
Power Range 50 to 25000 mW/cm²
Accuracy 10 %
View Details