Solar Electronics Co. Pulse Generator 8282-1

Description
The 8282-1 is a pulse generator from Solar. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Provides outputs up to 600 V peak amplitude for the 0.15, 5.0 and 10.0 µS spikes into a 5 ω resistive load (low source impedance) A wide range of repetition rates allows spike injection in terms of the pulse rates of items being tested The single pulse feature enables controlled isolation of transient effects Adjustable pulse position on AC power lines relates the transient susceptibility to the real time aspects of digital circuitry served by AC power Transients can be injected in synchronism with repetitive circuit functions as required by Method CS06 of MIL-STD-462 Remote triggering of single or repetitive pulses in terms of particular system characteristics Specifications Spike durations: Pushbutton selectable durations of 0.15 µS, 5.0 µS and 10.0 µS (±20%) to zero crossover, into 5.0 ω resistive load Adjustable peak amplitude: Up to 600 V for 0.15 µS, 5.0 µS and 10.0 µS durations into 5 ω non-inductive load Internal impedance: Less than 5.0 ω for 0.15 µS, less than 2.0 ω for 5.0 µS, less than 1.0 ω for 10.0 µS Pulse repetition rate: Manually adjustable up to 50 pulse per second for all pulse durations Pulse shape: Ringing characteristic similar to Figure 19 in MIL-STD-462 when connected to non-inductive load Pulse position: Adjustable from 0° to 360° on 50 Hz, 60 Hz or 400 Hz power lines External sync operation: Remotely triggerable up to 50 pulse per second for 0.15 µS, up to 1000 pulse per second for 5.0 and 10.0 µS Amplitude display: Panel meter is a digital display of peak amplitude as it would be into a 5 ω resistive load Power current in series injection mode: Handles up to 50 amperes of EUT current at power frequencies Power requirements: 115 V 60 Hz, 3.0 A (230 V 50 Hz, 1.5 A available) Dimensions: 12.25" wide x 8.7" high x 13" deep (311 mm x 211 mm x 330 mm) The Solar Model 8282-1 Transient Pulse Generator was designed for screen room use in making conducted spike susceptibility tests. It provides all the waveshapes required by MIL-STD-461B/C and many other military EMI specifications. The generator will meet the testing requirements of NEMA TS 2-2003, Version 02.06, sections 2.1.6.1 and 2.1.7. The Model 8282-1 is not suitable for RTCA/DO-160G Section 17. Spike generators required for susceptibility testing have been our specialty since 1962, when our first unit, the Solar Model 6254-1, was introduced. The Model 8282-1 incorporates all the flexibility and technical excellence of the previous models and provides features required by specification MIL-STD-461B/C. Three different spike durations are provided: 0.15 µS, 5.0 µS, and 10.0 µS. The pulse shape approximates the curve of Figure 1 in MIL-STD- 462. The amplitude of the spike voltage is fully adjustable and is displayed on a digital meter. Two sets of output terminals allow either parallel or series injection into the power line. Series injection is used on AC lines. Parallel injection is used on DC lines. The output winding used for series injection can carry 25 A of power current. The output terminals are isolated from the chassis and the power cord. The repetition rate of the spike can be adjusted with a panel control to any rate from 0.5 to 50 pulse per second. A single pulse can be injected with the aid of a panel-mounted pushbutton. All functions are selected by pushbuttons which are lighted when activated. The Solar Model 8282-1 Transient Pulse Generator provides up to 600 V peak amplitude for each of the 0.15, 5.0 and 10.0 µS spikes. The output voltage rises steeply to peak amplitude as adjusted by the panel control, then falls exponentially to cross through zero at the duration of 0.15, 5.0, or 10.0 µS as selected by pushbuttons. The voltage falls below zero and "rings" for a period determined by the inductance in the output circuit or the load. With series injection on 50, 60 or 400 Hz power lines, the spike can be applied to either the positive or negative half cycle of the power frequency sine wave. The spike can be adjusted to fall on the power sine wave from 0º to 360º. For non-synchronous injection, the repetition rate can be adjusted from 0.5 to 50 p.p.s. A pushbutton enables the "single spike" feature and the spike can be manually triggered by pushing another button. A connector on the rear panel makes provision for remote triggering of the single spike feature. Two methods of remote triggering are provided. One method requires the application of 24 V DC to trigger the pulse at rates determined by an external switch up to 50 pulse per second. The second method requires the application of a square wave which can be used to trigger the spike up to 50 pulse per second for the 0.15 µS spike and up to 1000 pulse per second for the 5.0 and 10.0 µS spikes. This latter feature can be used to trigger the spike in sync with some function within the equipment under test.
Datasheet
Description
The 8282-1 is a pulse generator from Solar. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Provides outputs up to 600 V peak amplitude for the 0.15, 5.0 and 10.0 µS spikes into a 5 ω resistive load (low source impedance) A wide range of repetition rates allows spike injection in terms of the pulse rates of items being tested The single pulse feature enables controlled isolation of transient effects Adjustable pulse position on AC power lines relates the transient susceptibility to the real time aspects of digital circuitry served by AC power Transients can be injected in synchronism with repetitive circuit functions as required by Method CS06 of MIL-STD-462 Remote triggering of single or repetitive pulses in terms of particular system characteristics Specifications Spike durations: Pushbutton selectable durations of 0.15 µS, 5.0 µS and 10.0 µS (±20%) to zero crossover, into 5.0 ω resistive load Adjustable peak amplitude: Up to 600 V for 0.15 µS, 5.0 µS and 10.0 µS durations into 5 ω non-inductive load Internal impedance: Less than 5.0 ω for 0.15 µS, less than 2.0 ω for 5.0 µS, less than 1.0 ω for 10.0 µS Pulse repetition rate: Manually adjustable up to 50 pulse per second for all pulse durations Pulse shape: Ringing characteristic similar to Figure 19 in MIL-STD-462 when connected to non-inductive load Pulse position: Adjustable from 0° to 360° on 50 Hz, 60 Hz or 400 Hz power lines External sync operation: Remotely triggerable up to 50 pulse per second for 0.15 µS, up to 1000 pulse per second for 5.0 and 10.0 µS Amplitude display: Panel meter is a digital display of peak amplitude as it would be into a 5 ω resistive load Power current in series injection mode: Handles up to 50 amperes of EUT current at power frequencies Power requirements: 115 V 60 Hz, 3.0 A (230 V 50 Hz, 1.5 A available) Dimensions: 12.25" wide x 8.7" high x 13" deep (311 mm x 211 mm x 330 mm) The Solar Model 8282-1 Transient Pulse Generator was designed for screen room use in making conducted spike susceptibility tests. It provides all the waveshapes required by MIL-STD-461B/C and many other military EMI specifications. The generator will meet the testing requirements of NEMA TS 2-2003, Version 02.06, sections 2.1.6.1 and 2.1.7. The Model 8282-1 is not suitable for RTCA/DO-160G Section 17. Spike generators required for susceptibility testing have been our specialty since 1962, when our first unit, the Solar Model 6254-1, was introduced. The Model 8282-1 incorporates all the flexibility and technical excellence of the previous models and provides features required by specification MIL-STD-461B/C. Three different spike durations are provided: 0.15 µS, 5.0 µS, and 10.0 µS. The pulse shape approximates the curve of Figure 1 in MIL-STD- 462. The amplitude of the spike voltage is fully adjustable and is displayed on a digital meter. Two sets of output terminals allow either parallel or series injection into the power line. Series injection is used on AC lines. Parallel injection is used on DC lines. The output winding used for series injection can carry 25 A of power current. The output terminals are isolated from the chassis and the power cord. The repetition rate of the spike can be adjusted with a panel control to any rate from 0.5 to 50 pulse per second. A single pulse can be injected with the aid of a panel-mounted pushbutton. All functions are selected by pushbuttons which are lighted when activated. The Solar Model 8282-1 Transient Pulse Generator provides up to 600 V peak amplitude for each of the 0.15, 5.0 and 10.0 µS spikes. The output voltage rises steeply to peak amplitude as adjusted by the panel control, then falls exponentially to cross through zero at the duration of 0.15, 5.0, or 10.0 µS as selected by pushbuttons. The voltage falls below zero and "rings" for a period determined by the inductance in the output circuit or the load. With series injection on 50, 60 or 400 Hz power lines, the spike can be applied to either the positive or negative half cycle of the power frequency sine wave. The spike can be adjusted to fall on the power sine wave from 0º to 360º. For non-synchronous injection, the repetition rate can be adjusted from 0.5 to 50 p.p.s. A pushbutton enables the "single spike" feature and the spike can be manually triggered by pushing another button. A connector on the rear panel makes provision for remote triggering of the single spike feature. Two methods of remote triggering are provided. One method requires the application of 24 V DC to trigger the pulse at rates determined by an external switch up to 50 pulse per second. The second method requires the application of a square wave which can be used to trigger the spike up to 50 pulse per second for the 0.15 µS spike and up to 1000 pulse per second for the 5.0 and 10.0 µS spikes. This latter feature can be used to trigger the spike in sync with some function within the equipment under test.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 8282-1 - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
8282-1
Pulse Generator 8282-1
The 8282-1 is a pulse generator from Solar. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Provides outputs up to 600 V peak amplitude for the 0.15, 5.0 and 10.0 µS spikes into a 5 ω resistive load (low source impedance) A wide range of repetition rates allows spike injection in terms of the pulse rates of items being tested The single pulse feature enables controlled isolation of transient effects Adjustable pulse position on AC power lines relates the transient susceptibility to the real time aspects of digital circuitry served by AC power Transients can be injected in synchronism with repetitive circuit functions as required by Method CS06 of MIL-STD-462 Remote triggering of single or repetitive pulses in terms of particular system characteristics Specifications Spike durations: Pushbutton selectable durations of 0.15 µS, 5.0 µS and 10.0 µS (±20%) to zero crossover, into 5.0 ω resistive load Adjustable peak amplitude: Up to 600 V for 0.15 µS, 5.0 µS and 10.0 µS durations into 5 ω non-inductive load Internal impedance: Less than 5.0 ω for 0.15 µS, less than 2.0 ω for 5.0 µS, less than 1.0 ω for 10.0 µS Pulse repetition rate: Manually adjustable up to 50 pulse per second for all pulse durations Pulse shape: Ringing characteristic similar to Figure 19 in MIL-STD-462 when connected to non-inductive load Pulse position: Adjustable from 0° to 360° on 50 Hz, 60 Hz or 400 Hz power lines External sync operation: Remotely triggerable up to 50 pulse per second for 0.15 µS, up to 1000 pulse per second for 5.0 and 10.0 µS Amplitude display: Panel meter is a digital display of peak amplitude as it would be into a 5 ω resistive load Power current in series injection mode: Handles up to 50 amperes of EUT current at power frequencies Power requirements: 115 V 60 Hz, 3.0 A (230 V 50 Hz, 1.5 A available) Dimensions: 12.25" wide x 8.7" high x 13" deep (311 mm x 211 mm x 330 mm) The Solar Model 8282-1 Transient Pulse Generator was designed for screen room use in making conducted spike susceptibility tests. It provides all the waveshapes required by MIL-STD-461B/C and many other military EMI specifications. The generator will meet the testing requirements of NEMA TS 2-2003, Version 02.06, sections 2.1.6.1 and 2.1.7. The Model 8282-1 is not suitable for RTCA/DO-160G Section 17. Spike generators required for susceptibility testing have been our specialty since 1962, when our first unit, the Solar Model 6254-1, was introduced. The Model 8282-1 incorporates all the flexibility and technical excellence of the previous models and provides features required by specification MIL-STD-461B/C. Three different spike durations are provided: 0.15 µS, 5.0 µS, and 10.0 µS. The pulse shape approximates the curve of Figure 1 in MIL-STD- 462. The amplitude of the spike voltage is fully adjustable and is displayed on a digital meter. Two sets of output terminals allow either parallel or series injection into the power line. Series injection is used on AC lines. Parallel injection is used on DC lines. The output winding used for series injection can carry 25 A of power current. The output terminals are isolated from the chassis and the power cord. The repetition rate of the spike can be adjusted with a panel control to any rate from 0.5 to 50 pulse per second. A single pulse can be injected with the aid of a panel-mounted pushbutton. All functions are selected by pushbuttons which are lighted when activated. The Solar Model 8282-1 Transient Pulse Generator provides up to 600 V peak amplitude for each of the 0.15, 5.0 and 10.0 µS spikes. The output voltage rises steeply to peak amplitude as adjusted by the panel control, then falls exponentially to cross through zero at the duration of 0.15, 5.0, or 10.0 µS as selected by pushbuttons. The voltage falls below zero and "rings" for a period determined by the inductance in the output circuit or the load. With series injection on 50, 60 or 400 Hz power lines, the spike can be applied to either the positive or negative half cycle of the power frequency sine wave. The spike can be adjusted to fall on the power sine wave from 0º to 360º. For non-synchronous injection, the repetition rate can be adjusted from 0.5 to 50 p.p.s. A pushbutton enables the "single spike" feature and the spike can be manually triggered by pushing another button. A connector on the rear panel makes provision for remote triggering of the single spike feature. Two methods of remote triggering are provided. One method requires the application of 24 V DC to trigger the pulse at rates determined by an external switch up to 50 pulse per second. The second method requires the application of a square wave which can be used to trigger the spike up to 50 pulse per second for the 0.15 µS spike and up to 1000 pulse per second for the 5.0 and 10.0 µS spikes. This latter feature can be used to trigger the spike in sync with some function within the equipment under test.

The 8282-1 is a pulse generator from Solar. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • Provides outputs up to 600 V peak amplitude for the 0.15, 5.0 and 10.0 µS spikes into a 5 Ω resistive load (low source impedance)
  • A wide range of repetition rates allows spike injection in terms of the pulse rates of items being tested
  • The single pulse feature enables controlled isolation of transient effects
  • Adjustable pulse position on AC power lines relates the transient susceptibility to the real time aspects of digital circuitry served by AC power
  • Transients can be injected in synchronism with repetitive circuit functions as required by Method CS06 of MIL-STD-462
  • Remote triggering of single or repetitive pulses in terms of particular system characteristics

Specifications

  • Spike durations: Pushbutton selectable durations of 0.15 µS, 5.0 µS and 10.0 µS (±20%) to zero crossover, into 5.0 Ω resistive load
  • Adjustable peak amplitude: Up to 600 V for 0.15 µS, 5.0 µS and 10.0 µS durations into 5 Ω non-inductive load
  • Internal impedance: Less than 5.0 Ω for 0.15 µS, less than 2.0 Ω for 5.0 µS, less than 1.0 Ω for 10.0 µS
  • Pulse repetition rate: Manually adjustable up to 50 pulse per second for all pulse durations
  • Pulse shape: Ringing characteristic similar to Figure 19 in MIL-STD-462 when connected to non-inductive load
  • Pulse position: Adjustable from 0° to 360° on 50 Hz, 60 Hz or 400 Hz power lines
  • External sync operation: Remotely triggerable up to 50 pulse per second for 0.15 µS, up to 1000 pulse per second for 5.0 and 10.0 µS
  • Amplitude display: Panel meter is a digital display of peak amplitude as it would be into a 5 Ω resistive load
  • Power current in series injection mode: Handles up to 50 amperes of EUT current at power frequencies
  • Power requirements: 115 V 60 Hz, 3.0 A (230 V 50 Hz, 1.5 A available)
  • Dimensions: 12.25" wide x 8.7" high x 13" deep (311 mm x 211 mm x 330 mm)

The Solar Model 8282-1 Transient Pulse Generator was designed for screen room use in making conducted spike susceptibility tests. It provides all the waveshapes required by MIL-STD-461B/C and many other military EMI specifications. The generator will meet the testing requirements of NEMA TS 2-2003, Version 02.06, sections 2.1.6.1 and 2.1.7. The Model 8282-1 is not suitable for RTCA/DO-160G Section 17.

Spike generators required for susceptibility testing have been our specialty since 1962, when our first unit, the Solar Model 6254-1, was introduced. The Model 8282-1 incorporates all the flexibility and technical excellence of the previous models and provides features required by specification MIL-STD-461B/C.

Three different spike durations are provided: 0.15 µS, 5.0 µS, and 10.0 µS. The pulse shape approximates the curve of Figure 1 in MIL-STD- 462. The amplitude of the spike voltage is fully adjustable and is displayed on a digital meter.

Two sets of output terminals allow either parallel or series injection into the power line. Series injection is used on AC lines. Parallel injection is used on DC lines. The output winding used for series injection can carry 25 A of power current. The output terminals are isolated from the chassis and the power cord.

The repetition rate of the spike can be adjusted with a panel control to any rate from 0.5 to 50 pulse per second. A single pulse can be injected with the aid of a panel-mounted pushbutton.

All functions are selected by pushbuttons which are lighted when activated.

The Solar Model 8282-1 Transient Pulse Generator provides up to 600 V peak amplitude for each of the 0.15, 5.0 and 10.0 µS spikes. The output voltage rises steeply to peak amplitude as adjusted by the panel control, then falls exponentially to cross through zero at the duration of 0.15, 5.0, or 10.0 µS as selected by pushbuttons. The voltage falls below zero and "rings" for a period determined by the inductance in the output circuit or the load.

With series injection on 50, 60 or 400 Hz power lines, the spike can be applied to either the positive or negative half cycle of the power frequency sine wave. The spike can be adjusted to fall on the power sine wave from 0º to 360º. For non-synchronous injection, the repetition rate can be adjusted from 0.5 to 50 p.p.s.

A pushbutton enables the "single spike" feature and the spike can be manually triggered by pushing another button. A connector on the rear panel makes provision for remote triggering of the single spike feature.

Two methods of remote triggering are provided. One method requires the application of 24 V DC to trigger the pulse at rates determined by an external switch up to 50 pulse per second. The second method requires the application of a square wave which can be used to trigger the spike up to 50 pulse per second for the 0.15 µS spike and up to 1000 pulse per second for the 5.0 and 10.0 µS spikes. This latter feature can be used to trigger the spike in sync with some function within the equipment under test.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8282-1
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
30 GHz High Power Signal Generator, -38 to +27 dBm, 50Ω - SSG-30GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details