SOCOMEC Safety Transformer TRU S 22

Description
Safety transformers enable the creation of an Isolated voltage, while ensuring both the protection of auxiliary equipment from electrical interferences and the safety of people. Advantages Configurable voltages Safety transformers can either be supplied in 230 V or 400 V. They provide 2 voltage levels to the secondary circuit. DIN-rail mounting The transformer can be fixed onto the DIN-rail using screws or clips. Protection against direct and indirect contact Primary circuits are separate. Degree of protection is IP20. Reliable connection Cabling instructions are clearly mentioned on the front of the product. Lug terminals can be connected up to 10mm² connectors.
Datasheet
Description
Safety transformers enable the creation of an Isolated voltage, while ensuring both the protection of auxiliary equipment from electrical interferences and the safety of people. Advantages Configurable voltages Safety transformers can either be supplied in 230 V or 400 V. They provide 2 voltage levels to the secondary circuit. DIN-rail mounting The transformer can be fixed onto the DIN-rail using screws or clips. Protection against direct and indirect contact Primary circuits are separate. Degree of protection is IP20. Reliable connection Cabling instructions are clearly mentioned on the front of the product. Lug terminals can be connected up to 10mm² connectors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Transformer - TRU S 22 - SOCOMEC
Benfeld, France
Safety Transformer
TRU S 22
Safety Transformer TRU S 22
Safety transformers enable the creation of an Isolated voltage, while ensuring both the protection of auxiliary equipment from electrical interferences and the safety of people. Advantages Configurable voltages Safety transformers can either be supplied in 230 V or 400 V. They provide 2 voltage levels to the secondary circuit. DIN-rail mounting The transformer can be fixed onto the DIN-rail using screws or clips. Protection against direct and indirect contact Primary circuits are separate. Degree of protection is IP20. Reliable connection Cabling instructions are clearly mentioned on the front of the product. Lug terminals can be connected up to 10mm² connectors.

Safety transformers enable the creation of an Isolated voltage, while ensuring both the protection of auxiliary equipment from electrical interferences and the safety of people.

Advantages Configurable voltages

Safety transformers can either be supplied in 230 V or 400 V. They provide 2 voltage levels to the secondary circuit.

DIN-rail mounting

The transformer can be fixed onto the DIN-rail using screws or clips.

Protection against direct and indirect contact

Primary circuits are separate. Degree of protection is IP20.

Reliable connection

Cabling instructions are clearly mentioned on the front of the product. Lug terminals can be connected up to 10mm² connectors.

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Power Transformers
Product Number TRU S 22
Product Name Safety Transformer
Transformer Type Solar Power Transformer
Cooling Method Air
Mounting DIN-rail
Input Voltage 230 to 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

CST1, CST2 – High Frequency SMT Current Sense Transformers - CST2-050L CST2-050LC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Single Phase Transformer
Standards / Compliance CSA; UL
View Details
Control Circuit Transformer - 1497A-A7-M7-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 300 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details