Safety transformers enable the creation of an Isolated voltage, while ensuring both the protection of auxiliary equipment from electrical interferences and the safety of people.
Advantages Configurable voltages
Safety transformers can either be supplied in 230 V or 400 V. They provide 2 voltage levels to the secondary circuit.
DIN-rail mounting
The transformer can be fixed onto the DIN-rail using screws or clips.
Protection against direct and indirect contact
Primary circuits are separate. Degree of protection is IP20.
Reliable connection
Cabling instructions are clearly mentioned on the front of the product. Lug terminals can be connected up to 10mm² connectors.
| SOCOMEC | |
|---|---|
| Product Category | Voltage and Potential Transformers |
| Product Number | TRU S 22 |
| Product Name | Safety Transformer |
| Type / Applications | Toroidal; Electronics |