SOCOMEC Multi-Circuit Metering & Measurement Current Sensors TF

Description
TE, TR and TF current sensor ranges can be connected to DIRIS Digiware and DIRIS B-30 via a rapid RJ12 connection. Various accessories are available to allow the installation of sensors in all panel configurations. Thanks to a wide measurement range, the TE current sensors cover the full current range of 5 to 1000 A, with only 6 references. Advantages Plug & Play A rapid RJ12 connection makes wiring easy and reliable and prevents wiring errors. This also allows automatic detection of the sensor type and size/transformation ratio. Accuracy as per standard IEC 61557-12 • Class 0.5 from 2% to 120% of rated current for the global measurement chain (associated with TE current sensors). • Class 1 from 2% to 120% of rated current for the global measurement chain (associated with TR current sensors). Suitable for any installation Dimensions of the range allow: • New installation: a range of solid TE sensors adapted to the pitch of protective devices. • Existing installations: a range of split-core TR sensors for existing sites. • Existing space-constrained installations with high-intensity currents: a range of flexible TF current sensors (Rogowski).
Datasheet
Description
TE, TR and TF current sensor ranges can be connected to DIRIS Digiware and DIRIS B-30 via a rapid RJ12 connection. Various accessories are available to allow the installation of sensors in all panel configurations. Thanks to a wide measurement range, the TE current sensors cover the full current range of 5 to 1000 A, with only 6 references. Advantages Plug & Play A rapid RJ12 connection makes wiring easy and reliable and prevents wiring errors. This also allows automatic detection of the sensor type and size/transformation ratio. Accuracy as per standard IEC 61557-12 • Class 0.5 from 2% to 120% of rated current for the global measurement chain (associated with TE current sensors). • Class 1 from 2% to 120% of rated current for the global measurement chain (associated with TR current sensors). Suitable for any installation Dimensions of the range allow: • New installation: a range of solid TE sensors adapted to the pitch of protective devices. • Existing installations: a range of split-core TR sensors for existing sites. • Existing space-constrained installations with high-intensity currents: a range of flexible TF current sensors (Rogowski).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Circuit Metering & Measurement Current Sensors - TF - SOCOMEC
Benfeld, France
Multi-Circuit Metering & Measurement Current Sensors
TF
Multi-Circuit Metering & Measurement Current Sensors TF
TE, TR and TF current sensor ranges can be connected to DIRIS Digiware and DIRIS B-30 via a rapid RJ12 connection. Various accessories are available to allow the installation of sensors in all panel configurations. Thanks to a wide measurement range, the TE current sensors cover the full current range of 5 to 1000 A, with only 6 references. Advantages Plug & Play A rapid RJ12 connection makes wiring easy and reliable and prevents wiring errors. This also allows automatic detection of the sensor type and size/transformation ratio. Accuracy as per standard IEC 61557-12 • Class 0.5 from 2% to 120% of rated current for the global measurement chain (associated with TE current sensors). • Class 1 from 2% to 120% of rated current for the global measurement chain (associated with TR current sensors). Suitable for any installation Dimensions of the range allow: • New installation: a range of solid TE sensors adapted to the pitch of protective devices. • Existing installations: a range of split-core TR sensors for existing sites. • Existing space-constrained installations with high-intensity currents: a range of flexible TF current sensors (Rogowski).

TE, TR and TF current sensor ranges can be connected to DIRIS Digiware and DIRIS B-30 via a rapid RJ12 connection. Various accessories are available to allow the installation of sensors in all panel configurations.
Thanks to a wide measurement range, the TE current sensors cover the full current range of 5 to 1000 A, with only 6 references.

Advantages Plug & Play

A rapid RJ12 connection makes wiring easy and reliable and prevents wiring errors. This also allows automatic detection of the sensor type and size/transformation ratio.

Accuracy as per standard IEC 61557-12

• Class 0.5 from 2% to 120% of rated current for the global measurement chain (associated with TE current sensors).
• Class 1 from 2% to 120% of rated current for the global measurement chain (associated with TR current sensors).

Suitable for any installation

Dimensions of the range allow:
• New installation: a range of solid TE sensors adapted to the pitch of protective devices.
• Existing installations: a range of split-core TR sensors for existing sites.
• Existing space-constrained installations with high-intensity currents: a range of flexible TF current sensors (Rogowski).

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Current Sensors
Product Number TF
Product Name Multi-Circuit Metering & Measurement Current Sensors
Loop Type Closed Loop
Mounting / Configuration Clamp or Bolt On
Operating Temperature 14 to 158 F (-10 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
DC Current, Voltage And Temperature Sensors - IVT-S - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details
Large Current Probe - BCP-618 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Current 60 to 350 amps
View Details