SOCOMEC Industrial Modular DC Power SHARYS IP SYSTEM

Description
The SHARYS IP series have been designed with the objective of reliable DC supply. Advantages A modular and flexible range • Expandable according to future requirements Upgradeability • Expandable according to future requirements by adding additional rectifier modules. Reliability and robustness • Robust steel frame. • Degree of protection IP30(1). • PCB tropicalisation as standard. • Microprocessor control. • Intelligent rectifier cooling. • Battery safe thanks to the end of discharge protection (option). • Limited thermal stress and longer life of the components. Total Costs of Ownership (TCO) • High efficiency up to 93%: low energy consumption, low heat dissipation. • Sinusoidal current absorption with power factor close to one: low conductor heat dissipation and no plant oversize. • Easy to install. • Reduced maintenance costs. • Process continuity with hot-swap capabilities (replacement of modules without any power interruption). Easy, user-friendly operation • Front mimic panel with clear working status indication. • Digital control and monitoring of the rectifier modules. • Adapted to be used with different types of battery technologies. • Wide choice of communication interfaces: Dry contact, MODBUS RTU, SNMP with NET VISION option. (1) Contact us for power extension or customization needs
Datasheet
Description
The SHARYS IP series have been designed with the objective of reliable DC supply. Advantages A modular and flexible range • Expandable according to future requirements Upgradeability • Expandable according to future requirements by adding additional rectifier modules. Reliability and robustness • Robust steel frame. • Degree of protection IP30(1). • PCB tropicalisation as standard. • Microprocessor control. • Intelligent rectifier cooling. • Battery safe thanks to the end of discharge protection (option). • Limited thermal stress and longer life of the components. Total Costs of Ownership (TCO) • High efficiency up to 93%: low energy consumption, low heat dissipation. • Sinusoidal current absorption with power factor close to one: low conductor heat dissipation and no plant oversize. • Easy to install. • Reduced maintenance costs. • Process continuity with hot-swap capabilities (replacement of modules without any power interruption). Easy, user-friendly operation • Front mimic panel with clear working status indication. • Digital control and monitoring of the rectifier modules. • Adapted to be used with different types of battery technologies. • Wide choice of communication interfaces: Dry contact, MODBUS RTU, SNMP with NET VISION option. (1) Contact us for power extension or customization needs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Modular DC Power - SHARYS IP SYSTEM - SOCOMEC
Benfeld, France
Industrial Modular DC Power
SHARYS IP SYSTEM
Industrial Modular DC Power SHARYS IP SYSTEM
The SHARYS IP series have been designed with the objective of reliable DC supply. Advantages A modular and flexible range • Expandable according to future requirements Upgradeability • Expandable according to future requirements by adding additional rectifier modules. Reliability and robustness • Robust steel frame. • Degree of protection IP30(1). • PCB tropicalisation as standard. • Microprocessor control. • Intelligent rectifier cooling. • Battery safe thanks to the end of discharge protection (option). • Limited thermal stress and longer life of the components. Total Costs of Ownership (TCO) • High efficiency up to 93%: low energy consumption, low heat dissipation. • Sinusoidal current absorption with power factor close to one: low conductor heat dissipation and no plant oversize. • Easy to install. • Reduced maintenance costs. • Process continuity with hot-swap capabilities (replacement of modules without any power interruption). Easy, user-friendly operation • Front mimic panel with clear working status indication. • Digital control and monitoring of the rectifier modules. • Adapted to be used with different types of battery technologies. • Wide choice of communication interfaces: Dry contact, MODBUS RTU, SNMP with NET VISION option. (1) Contact us for power extension or customization needs

The SHARYS IP series have been designed with the objective of reliable DC supply.

Advantages A modular and flexible range

• Expandable according to future requirements

Upgradeability

• Expandable according to future requirements by adding additional rectifier modules.

Reliability and robustness

• Robust steel frame.
• Degree of protection IP30(1).
• PCB tropicalisation as standard.
• Microprocessor control.
• Intelligent rectifier cooling.
• Battery safe thanks to the end of discharge protection (option).
• Limited thermal stress and longer life of the components.

Total Costs of Ownership (TCO)

• High efficiency up to 93%: low energy consumption, low heat dissipation.
• Sinusoidal current absorption with power factor close to one: low conductor heat dissipation and no plant oversize.
• Easy to install.
• Reduced maintenance costs.
• Process continuity with hot-swap capabilities (replacement of modules without any power interruption).

Easy, user-friendly operation

• Front mimic panel with clear working status indication.
• Digital control and monitoring of the rectifier modules.
• Adapted to be used with different types of battery technologies.
• Wide choice of communication interfaces: Dry contact, MODBUS RTU, SNMP with NET VISION option.

(1) Contact us for power extension or customization needs

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Power Supplies
Product Number SHARYS IP SYSTEM
Product Name Industrial Modular DC Power
Type DC Power Supply; DC Power System
Technology Switching Power Supply
Applications Instrumentation, Industrial
Operating Temperature -5 to 55 C (23 to 131 F)
DC Output Voltage 21.0 to 145.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - TFD - Inductotherm Group
Specs
Type DC Power System
Applications Instrumentation, Heating
DC Output Power 50000 to 600000 watts
View Details
2000A Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction-1 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC DC Converters - QPD-15-12-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 88.0 to 264.0 volts
View Details
Switched-mode power supply 24 V DC - DN4034 - ifm efector inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
View Details
4 suppliers