SOCOMEC Fuse Disconnect Switch for Industrial and High Speed Cylindrical Fuses up to 125 A RMS

Description
RM and RMS are modular fuse disconnect switches for cylindrical fuses. They provide safety disconnection and protection against overloads and short-circuits in any low voltage electrical circuit. - RM: fuse disconnect switches without signalisation (for fuses without striker). - RMS: fuse disconnect switches with pre-break, position signalisation and blown indication auxiliary contact. Advantages Improved safety • Omnipolar and simultaneous breaking. • High dielectric strength. Protection IP2X. High breaking capacity Protection against overloads and shortcircuits thanks to high breaking capacity fuses (100 kA rms). Specific format and accessories • Modular DIN 45 mm cut-out. • Interlocking with accessory available.
Datasheet
Description
RM and RMS are modular fuse disconnect switches for cylindrical fuses. They provide safety disconnection and protection against overloads and short-circuits in any low voltage electrical circuit. - RM: fuse disconnect switches without signalisation (for fuses without striker). - RMS: fuse disconnect switches with pre-break, position signalisation and blown indication auxiliary contact. Advantages Improved safety • Omnipolar and simultaneous breaking. • High dielectric strength. Protection IP2X. High breaking capacity Protection against overloads and shortcircuits thanks to high breaking capacity fuses (100 kA rms). Specific format and accessories • Modular DIN 45 mm cut-out. • Interlocking with accessory available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Disconnect Switch for Industrial and High Speed Cylindrical Fuses up to 125 A - RMS - SOCOMEC
Benfeld, France
Fuse Disconnect Switch for Industrial and High Speed Cylindrical Fuses up to 125 A
RMS
Fuse Disconnect Switch for Industrial and High Speed Cylindrical Fuses up to 125 A RMS
RM and RMS are modular fuse disconnect switches for cylindrical fuses. They provide safety disconnection and protection against overloads and short-circuits in any low voltage electrical circuit. - RM: fuse disconnect switches without signalisation (for fuses without striker). - RMS: fuse disconnect switches with pre-break, position signalisation and blown indication auxiliary contact. Advantages Improved safety • Omnipolar and simultaneous breaking. • High dielectric strength. Protection IP2X. High breaking capacity Protection against overloads and shortcircuits thanks to high breaking capacity fuses (100 kA rms). Specific format and accessories • Modular DIN 45 mm cut-out. • Interlocking with accessory available.

RM and RMS are modular fuse disconnect switches for cylindrical fuses. They provide safety disconnection and protection against overloads and short-circuits in any low voltage electrical circuit.
- RM: fuse disconnect switches without signalisation (for fuses without striker).
- RMS: fuse disconnect switches with pre-break, position signalisation and blown indication auxiliary contact.

Advantages Improved safety

• Omnipolar and simultaneous breaking.
• High dielectric strength. Protection IP2X.

High breaking capacity

Protection against overloads and shortcircuits thanks to high breaking capacity fuses (100 kA rms).

Specific format and accessories

• Modular DIN 45 mm cut-out.
• Interlocking with accessory available.

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Disconnect Switches
Product Number RMS
Product Name Fuse Disconnect Switch for Industrial and High Speed Cylindrical Fuses up to 125 A
Type Fusible
Power AC
Phase Single Phase
Mounting Style DIN
Unlock Full Specs
to access all available technical data

Similar Products

Battery Disconnect Switches - K1130695 - TE Connectivity
Specs
Current Rating 500 amps
Operating Voltage 32 volts
Poles 1P
View Details
S134 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 250 to 300 amps
Operating Voltage 100 volts
View Details
Motor Disconnect Switches - KEM316UL - Altech Corp.
Specs
Current Rating 16 amps
Operating Voltage 600 volts
Horsepower Rating 10 HP
View Details
2 suppliers