SOCOMEC Type A Earth Leakage Relays for Motor Load Break RESYS P40

Description
RESYS P40 earth leakage relays associated with a remote trip breaking device (automatic power breaking), provide the following functions: - protection against indirect contact, - limitation of leakage currents. They also preventively monitor electrical installations via their (configurable) pre-alarm function or when used as signalling relays. Advantages Fully configurable • 2 relays with configurable function (alarm or pre-alarm at 50% I∆n). • Adjustmenent of I∆n from 0.03 to 30 A. • Time delay 0 to 10 s. • Positive or negative security configurable by the user. • Selection of toroid ratio. Tripping accuracy by TRMS measurement Improves immunity to nuisance tripping. Instantaneous display of permanent leakage currents The LED bargraph provides a real-time display of fluctuations in leakage currents. Compact 48x48mm panel-mounted unit The adjustment buttons are protected by a sealable cover, while the display of available alarms is displayed directly on the front face of the device. Improved immunity to EMC interferences The device has new electronics which improve electromagnetic compatibility.
Datasheet
Description
RESYS P40 earth leakage relays associated with a remote trip breaking device (automatic power breaking), provide the following functions: - protection against indirect contact, - limitation of leakage currents. They also preventively monitor electrical installations via their (configurable) pre-alarm function or when used as signalling relays. Advantages Fully configurable • 2 relays with configurable function (alarm or pre-alarm at 50% I∆n). • Adjustmenent of I∆n from 0.03 to 30 A. • Time delay 0 to 10 s. • Positive or negative security configurable by the user. • Selection of toroid ratio. Tripping accuracy by TRMS measurement Improves immunity to nuisance tripping. Instantaneous display of permanent leakage currents The LED bargraph provides a real-time display of fluctuations in leakage currents. Compact 48x48mm panel-mounted unit The adjustment buttons are protected by a sealable cover, while the display of available alarms is displayed directly on the front face of the device. Improved immunity to EMC interferences The device has new electronics which improve electromagnetic compatibility.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type A Earth Leakage Relays for Motor Load Break - RESYS P40 - SOCOMEC
Benfeld, France
Type A Earth Leakage Relays for Motor Load Break
RESYS P40
Type A Earth Leakage Relays for Motor Load Break RESYS P40
RESYS P40 earth leakage relays associated with a remote trip breaking device (automatic power breaking), provide the following functions: - protection against indirect contact, - limitation of leakage currents. They also preventively monitor electrical installations via their (configurable) pre-alarm function or when used as signalling relays. Advantages Fully configurable • 2 relays with configurable function (alarm or pre-alarm at 50% I∆n). • Adjustmenent of I∆n from 0.03 to 30 A. • Time delay 0 to 10 s. • Positive or negative security configurable by the user. • Selection of toroid ratio. Tripping accuracy by TRMS measurement Improves immunity to nuisance tripping. Instantaneous display of permanent leakage currents The LED bargraph provides a real-time display of fluctuations in leakage currents. Compact 48x48mm panel-mounted unit The adjustment buttons are protected by a sealable cover, while the display of available alarms is displayed directly on the front face of the device. Improved immunity to EMC interferences The device has new electronics which improve electromagnetic compatibility.

RESYS P40 earth leakage relays associated with a remote trip breaking device (automatic power breaking), provide the following functions:
- protection against indirect contact,
- limitation of leakage currents.
They also preventively monitor electrical installations via their (configurable) pre-alarm function or when used as signalling relays.

Advantages Fully configurable

• 2 relays with configurable function (alarm or pre-alarm at 50% I∆n).
• Adjustmenent of I∆n from 0.03 to 30 A.
• Time delay 0 to 10 s.
• Positive or negative security configurable by the user.
• Selection of toroid ratio.

Tripping accuracy by TRMS measurement

Improves immunity to nuisance tripping.

Instantaneous display of permanent leakage currents

The LED bargraph provides a real-time display of fluctuations in leakage currents.

Compact 48x48mm panel-mounted unit

The adjustment buttons are protected by a sealable cover, while the display of available alarms is displayed directly on the front face of the device.

Improved immunity to EMC interferences

The device has new electronics which improve electromagnetic compatibility.

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Protective Relays and Monitoring Relays
Product Number RESYS P40
Product Name Type A Earth Leakage Relays for Motor Load Break
Power (Phase) Sensing Ground (Earth) Fault
Protective Functions Time Delay
Features Sealed Relay; Visual Indicator
Operating Temp -4 to 131 F (-20 to 55 C)
Unlock Full Specs
to access all available technical data