SOCOMEC Type A Earth Leakage Relays with Automatic Reclosing RESYS M40R

Description
RESYS M40R earth leakage relays associated with a remote trip breaking device (automatic power breaking and reclosing), provide the following functions: - protection against indirect contact, - limitation of leakage currents. - reclosing of trip breaking device after earth leakage detection and power supply breaking. The relay recloses the system up to six consecutive times after different time intervals. If the fault is still present after the sequence of six reclosing attempts, the relay is locked in alarm mode and a manual intervention will be required. Rapid recognition of an insulation fault increases the availability of the distribution network by preventing accidental power cuts and the resulting loss of production. TRMS measurement avoids repeated random tripping and the bargraph allows the display of permanent leakage current. Advantages Automatic reclosing This function provides protection, particularly in isolated sites or for processes requiring a restart in the event of transient faults (continuity of service ensured in the absence of a maintenance team). Fully configurable • Adjustment of I∆n from 0.03 to 30A. • Time delay 0 to 10 s. Ensures continuity of the power supply for strategic applications or in isolated sites In the majority of cases, where the fault is not permanent, simply reclosing may resolve the situation. Tripping accuracy by TRMS measurement Improves immunity to nuisance tripping. Instantaneous display of permanent leakage currents The LED bargraph provides a real-time display of fluctuations in leakage currents.
Datasheet
Description
RESYS M40R earth leakage relays associated with a remote trip breaking device (automatic power breaking and reclosing), provide the following functions: - protection against indirect contact, - limitation of leakage currents. - reclosing of trip breaking device after earth leakage detection and power supply breaking. The relay recloses the system up to six consecutive times after different time intervals. If the fault is still present after the sequence of six reclosing attempts, the relay is locked in alarm mode and a manual intervention will be required. Rapid recognition of an insulation fault increases the availability of the distribution network by preventing accidental power cuts and the resulting loss of production. TRMS measurement avoids repeated random tripping and the bargraph allows the display of permanent leakage current. Advantages Automatic reclosing This function provides protection, particularly in isolated sites or for processes requiring a restart in the event of transient faults (continuity of service ensured in the absence of a maintenance team). Fully configurable • Adjustment of I∆n from 0.03 to 30A. • Time delay 0 to 10 s. Ensures continuity of the power supply for strategic applications or in isolated sites In the majority of cases, where the fault is not permanent, simply reclosing may resolve the situation. Tripping accuracy by TRMS measurement Improves immunity to nuisance tripping. Instantaneous display of permanent leakage currents The LED bargraph provides a real-time display of fluctuations in leakage currents.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type A Earth Leakage Relays with Automatic Reclosing - RESYS M40R - SOCOMEC
Benfeld, France
Type A Earth Leakage Relays with Automatic Reclosing
RESYS M40R
Type A Earth Leakage Relays with Automatic Reclosing RESYS M40R
RESYS M40R earth leakage relays associated with a remote trip breaking device (automatic power breaking and reclosing), provide the following functions: - protection against indirect contact, - limitation of leakage currents. - reclosing of trip breaking device after earth leakage detection and power supply breaking. The relay recloses the system up to six consecutive times after different time intervals. If the fault is still present after the sequence of six reclosing attempts, the relay is locked in alarm mode and a manual intervention will be required. Rapid recognition of an insulation fault increases the availability of the distribution network by preventing accidental power cuts and the resulting loss of production. TRMS measurement avoids repeated random tripping and the bargraph allows the display of permanent leakage current. Advantages Automatic reclosing This function provides protection, particularly in isolated sites or for processes requiring a restart in the event of transient faults (continuity of service ensured in the absence of a maintenance team). Fully configurable • Adjustment of I∆n from 0.03 to 30A. • Time delay 0 to 10 s. Ensures continuity of the power supply for strategic applications or in isolated sites In the majority of cases, where the fault is not permanent, simply reclosing may resolve the situation. Tripping accuracy by TRMS measurement Improves immunity to nuisance tripping. Instantaneous display of permanent leakage currents The LED bargraph provides a real-time display of fluctuations in leakage currents.

RESYS M40R earth leakage relays associated with a remote trip breaking device (automatic power breaking and reclosing), provide the following functions:
- protection against indirect contact,
- limitation of leakage currents.
- reclosing of trip breaking device after earth leakage detection and power supply breaking.
The relay recloses the system up to six consecutive times after different time intervals. If the fault is still present after the sequence of six reclosing attempts, the relay is locked in alarm mode and a manual intervention will be required.
Rapid recognition of an insulation fault increases the availability of the distribution network by preventing accidental power cuts and the resulting loss of production. TRMS measurement avoids repeated random tripping and the bargraph allows the display of permanent leakage current.

Advantages Automatic reclosing

This function provides protection, particularly in isolated sites or for processes requiring a restart in the event of transient faults (continuity of service ensured in the absence of a maintenance team).

Fully configurable

• Adjustment of I∆n from 0.03 to 30A.
• Time delay 0 to 10 s.

Ensures continuity of the power supply for strategic applications or in isolated sites

In the majority of cases, where the fault is not permanent, simply reclosing may resolve the situation.

Tripping accuracy by TRMS measurement

Improves immunity to nuisance tripping.

Instantaneous display of permanent leakage currents

The LED bargraph provides a real-time display of fluctuations in leakage currents.

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Protective Relays and Monitoring Relays
Product Number RESYS M40R
Product Name Type A Earth Leakage Relays with Automatic Reclosing
Power (Phase) Sensing Ground (Earth) Fault
Protective Functions Time Delay
Features Sealed Relay; Visual Indicator
Operating Temp -4 to 131 F (-20 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393763-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Monitoring Relays - 628911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp 23 F (-5 C)
View Details
Standstill monitors and time relays - Multifunctional - SRB-E...FWS - SRB-E-302FWS-TS-OEM19 -  - Schmersal Inc.
Specs
Approvals EN IEC 60204-1 EN IEC 60947-1 EN IEC 60947-5-1 EN IEC 60947-5-3 EN IEC 60947-5-5 EN IEC 61508 EN IEC 62061 EN ISO 13849-1
Operating Temp -13 to 140 F (-25 to 60 C)
View Details