SOCOMEC Earth Leakage Relays & Core Balance Transformers RESYS M40

Description
RESYS M40 earth leakage relays associated with a remote trip breaking device (automatic power breaking), provide the following functions: - protection against indirect contact, - limitation of leakage currents. They also preventively monitor electrical installations via their (configurable) pre-alarm function or when used as signalling relays. Advantages Fully configurable • 2 relays with configurable function (alarm or pre-alarm at 50% I∆n) • Adjustment of I∆n from 0.03 to 30 A. • Time delay 0 to 10 s. • Positive or negative security configurable by the user. • Selection of toroid ratio. Tripping accuracy by TRMS measurement Improves immunity to nuisance tripping. Instantaneous display of permanent leakage currents The LED bargraph provides a real-time display of fluctuations in leakage currents. Compact modular design 44 mm in width, the unit allows easy integration into dedicated enclosures. The adjustment buttons are protected by a sealable cover, while the display of available alarms is displayed directly on the front face of the device. Improved immunity to EMC interferences The device has new electronics which improve electromagnetic compatibility.
Datasheet
Description
RESYS M40 earth leakage relays associated with a remote trip breaking device (automatic power breaking), provide the following functions: - protection against indirect contact, - limitation of leakage currents. They also preventively monitor electrical installations via their (configurable) pre-alarm function or when used as signalling relays. Advantages Fully configurable • 2 relays with configurable function (alarm or pre-alarm at 50% I∆n) • Adjustment of I∆n from 0.03 to 30 A. • Time delay 0 to 10 s. • Positive or negative security configurable by the user. • Selection of toroid ratio. Tripping accuracy by TRMS measurement Improves immunity to nuisance tripping. Instantaneous display of permanent leakage currents The LED bargraph provides a real-time display of fluctuations in leakage currents. Compact modular design 44 mm in width, the unit allows easy integration into dedicated enclosures. The adjustment buttons are protected by a sealable cover, while the display of available alarms is displayed directly on the front face of the device. Improved immunity to EMC interferences The device has new electronics which improve electromagnetic compatibility.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Earth Leakage Relays & Core Balance Transformers - RESYS M40 - SOCOMEC
Benfeld, France
Earth Leakage Relays & Core Balance Transformers
RESYS M40
Earth Leakage Relays & Core Balance Transformers RESYS M40
RESYS M40 earth leakage relays associated with a remote trip breaking device (automatic power breaking), provide the following functions: - protection against indirect contact, - limitation of leakage currents. They also preventively monitor electrical installations via their (configurable) pre-alarm function or when used as signalling relays. Advantages Fully configurable • 2 relays with configurable function (alarm or pre-alarm at 50% I∆n) • Adjustment of I∆n from 0.03 to 30 A. • Time delay 0 to 10 s. • Positive or negative security configurable by the user. • Selection of toroid ratio. Tripping accuracy by TRMS measurement Improves immunity to nuisance tripping. Instantaneous display of permanent leakage currents The LED bargraph provides a real-time display of fluctuations in leakage currents. Compact modular design 44 mm in width, the unit allows easy integration into dedicated enclosures. The adjustment buttons are protected by a sealable cover, while the display of available alarms is displayed directly on the front face of the device. Improved immunity to EMC interferences The device has new electronics which improve electromagnetic compatibility.

RESYS M40 earth leakage relays associated with a remote trip breaking device (automatic power breaking), provide the following functions:
- protection against indirect contact,
- limitation of leakage currents.
They also preventively monitor electrical installations via their (configurable) pre-alarm function or when used as signalling relays.

Advantages Fully configurable

• 2 relays with configurable function (alarm or pre-alarm at 50% I∆n)
• Adjustment of I∆n from 0.03 to 30 A.
• Time delay 0 to 10 s.
• Positive or negative security configurable by the user.
• Selection of toroid ratio.

Tripping accuracy by TRMS measurement

Improves immunity to nuisance tripping.

Instantaneous display of permanent leakage currents

The LED bargraph provides a real-time display of fluctuations in leakage currents.

Compact modular design

44 mm in width, the unit allows easy integration into dedicated enclosures. The adjustment buttons are protected by a sealable cover, while the display of available alarms is displayed directly on the front face of the device.

Improved immunity to EMC interferences

The device has new electronics which improve electromagnetic compatibility.

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Protective Relays and Monitoring Relays
Product Number RESYS M40
Product Name Earth Leakage Relays & Core Balance Transformers
Voltage Sensitive Relay Differential Voltage
Power (Phase) Sensing Ground (Earth) Fault
Protective Functions Time Delay
Features Sealed Relay; Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

TO-5/.100 Grid Relays - 1-1617571-8 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Monitoring Relays - 558901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
View Details