SOCOMEC Changeover Switches for Photovoltaic Applications - Rack PDU - iPDU PDU1U-I116-I011

Description
Applications • Data center rack cabinet • Networking infrastructure • Computer room Advantages Metered or monitored Zero-U vertical PDU • Installation of ‘U space’ not required • Simplified electrical connections • Redundant architecture with two PDUs in the same cabinet • Easy remote control & monitoring Managed 1U PDU • Extremely compact solution • Remote control of each socket • ‘daisy chain’ configuration up to 5 PDUs • Extensive communication capability
Datasheet
Description
Applications • Data center rack cabinet • Networking infrastructure • Computer room Advantages Metered or monitored Zero-U vertical PDU • Installation of ‘U space’ not required • Simplified electrical connections • Redundant architecture with two PDUs in the same cabinet • Easy remote control & monitoring Managed 1U PDU • Extremely compact solution • Remote control of each socket • ‘daisy chain’ configuration up to 5 PDUs • Extensive communication capability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Changeover Switches for Photovoltaic Applications - Rack PDU - iPDU - PDU1U-I116-I011 - SOCOMEC
Benfeld, France
Changeover Switches for Photovoltaic Applications - Rack PDU - iPDU
PDU1U-I116-I011
Changeover Switches for Photovoltaic Applications - Rack PDU - iPDU PDU1U-I116-I011
Applications • Data center rack cabinet • Networking infrastructure • Computer room Advantages Metered or monitored Zero-U vertical PDU • Installation of ‘U space’ not required • Simplified electrical connections • Redundant architecture with two PDUs in the same cabinet • Easy remote control & monitoring Managed 1U PDU • Extremely compact solution • Remote control of each socket • ‘daisy chain’ configuration up to 5 PDUs • Extensive communication capability

Applications

• Data center rack cabinet
• Networking infrastructure
• Computer room

Advantages Metered or monitored Zero-U vertical PDU

• Installation of ‘U space’ not required
• Simplified electrical connections
• Redundant architecture with two PDUs in the same cabinet
• Easy remote control & monitoring

Managed 1U PDU

• Extremely compact solution
• Remote control of each socket
• ‘daisy chain’ configuration up to 5 PDUs
• Extensive communication capability

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Power Distribution Units (PDU)
Product Number PDU1U-I116-I011
Product Name Changeover Switches for Photovoltaic Applications - Rack PDU - iPDU
Voltage 208V; 230V; 200 - 240 V
Frequency 50Hz; 60Hz
Phase Single
Number of Outlets 1
Outlets IEC
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details