SOCOMEC Changeover Switches for Photovoltaic Applications - Rack PDU - Zero-U PDU NRT-OP-PDU1-28

Description
Applications • Data center rack cabinet • Networking infrastructure • Computer room Advantages Metered or monitored Zero-U vertical PDU • Installation of ‘U space’ not required • Simplified electrical connections • Redundant architecture with two PDUs in the same cabinet • Easy remote control & monitoring Managed 1U PDU • Extremely compact solution • Remote control of each socket • ‘daisy chain’ configuration up to 5 PDUs • Extensive communication capability
Datasheet
Description
Applications • Data center rack cabinet • Networking infrastructure • Computer room Advantages Metered or monitored Zero-U vertical PDU • Installation of ‘U space’ not required • Simplified electrical connections • Redundant architecture with two PDUs in the same cabinet • Easy remote control & monitoring Managed 1U PDU • Extremely compact solution • Remote control of each socket • ‘daisy chain’ configuration up to 5 PDUs • Extensive communication capability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Changeover Switches for Photovoltaic Applications - Rack PDU - Zero-U PDU - NRT-OP-PDU1-28 - SOCOMEC
Benfeld, France
Changeover Switches for Photovoltaic Applications - Rack PDU - Zero-U PDU
NRT-OP-PDU1-28
Changeover Switches for Photovoltaic Applications - Rack PDU - Zero-U PDU NRT-OP-PDU1-28
Applications • Data center rack cabinet • Networking infrastructure • Computer room Advantages Metered or monitored Zero-U vertical PDU • Installation of ‘U space’ not required • Simplified electrical connections • Redundant architecture with two PDUs in the same cabinet • Easy remote control & monitoring Managed 1U PDU • Extremely compact solution • Remote control of each socket • ‘daisy chain’ configuration up to 5 PDUs • Extensive communication capability

Applications

• Data center rack cabinet
• Networking infrastructure
• Computer room

Advantages Metered or monitored Zero-U vertical PDU

• Installation of ‘U space’ not required
• Simplified electrical connections
• Redundant architecture with two PDUs in the same cabinet
• Easy remote control & monitoring

Managed 1U PDU

• Extremely compact solution
• Remote control of each socket
• ‘daisy chain’ configuration up to 5 PDUs
• Extensive communication capability

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Power Distribution Units (PDU)
Product Number NRT-OP-PDU1-28
Product Name Changeover Switches for Photovoltaic Applications - Rack PDU - Zero-U PDU
Voltage 208V; 230V; 200 - 240 V
Frequency 50Hz; 60Hz
Phase Single
Number of Outlets 1
Outlets IEC
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-285/000-025 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details