The solution for
• Steering systems
• Bridge systems
• Radar systems
• Control systems
• Video surveillance systems
High availability in marine environments
The marine industry calls for reliable equipment which is able to supply applications operating in harsh environments. In such a context, power outages cause extremely serious problems to critical equipment for the navigation system, and communication and engine controls, which leads to costs increasing. In line with the company’s commitment to develop innovative solutions to ensure availability, improve energy efficiency and reduce costs, Socomec UPS has introduced NETYS RT-m, highperformance UPS DNV 2.4 standard certified.
DNV - Det Norske Veritas
DNV is a self-governing, independent foundation which aims to safeguard life, property and the environment, at sea and onshore. DNV undertakes classification, certification, and other verification and consultancy services relating to the quality of ships, offshore units and installations, and onshore industries worldwide, and carries out research in relation to these functions.
Easy to use
• Easy configurable frequency converter operation (50 Hz, 60 Hz).
• No configuration necessary on first startup.
• Wide range of communication protocols (including TCP/IP and SNMP) for integration into LAN networks or building management systems (BmS).
Meets practical needs
• Online double conversion technology with sinusoidal waveform, to completely filter out all disturbances from / to the mains power supply and to ensure maximum protection of the equipment.
• Optional battery extension modules (EBM) to meet wide back-up time requirements, even after installation.
• Clear and user-friendly LED interface, with buzzers that immediately indicate the operating status of the UPS, even for less specialist users.
| SOCOMEC | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | NETYS RT-M |
| Product Name | UPS Single/Single-Phase |
| Technology | On-line (Double-conversion) |
| Outlet Options | RJ Type Connectors |
| Mounting Options | Tower Type (optional feature); Rack or Tray (optional feature) |
| Interfaces | Serial; Ethernet |
| Standards / Compliance | IEC 62040-3; IEC/EN 62040-1 (TÜV-GS certified), AS 62040.1.1, AS 62040.1.2 |