Result of more than 20 years of experience in supplying modular solutions, MODULYS GP is the innovative new generation of modular UPS designed to provide ultimate availability, scalability and extended lifetime to critical applications in IT infrastructures.
The solution for
• Computer rooms
• Data centers
• Banks
• Healthcare facilities
• Insurance
• Telecom
Advantages
• Ensuring absolute business continuity
• Aligning capacity to business demand
• Optimizing costs over the full life cycle
Fully modular system
• Plug-in power module.
• Plug-in battery module.
• Plug-in bypass module.
• Output distribution module.
• Top-bottom connection module.
• Top-air exhaust module.
Totally redundant design
• N+1, N+2 redundancy level.
• Designed for no single point of failure.
• No centralized parallel control.
• Totally independent power modules.
‘Forever Young’ concept
• Based on set of modules + electronics-free cabinet.
• Eliminates end-of-life criticality.
• Module compatibility guaranteed for 20 years.
• Allows for the implementation of future module technology.
Enhanced serviceability performance
• Fast & safe maintenance based on hot-swap modules.
• Ready for concurrent maintenance.
• Exclusive life cycle extension service program.
| SOCOMEC | |
|---|---|
| Product Category | Three Phase Uninterruptible Power Supplies (UPS) |
| Product Number | MODULYS GP - Green Power 2.0 Range |
| Product Name | UPS Three/Three Phase |
| Technology | On-line (Double-conversion) |
| Protection | Transient; Power Failure; Voltage Sags |
| Standards / Compliance | IEC 62040-3; IEC/EN 62040-1, EN 60950-1, AS 62040.1.1, AS 62040.1.2 |
| Features | Bypass Switch; Hot-swappable Batteries; LCD or LED Display |