SOCOMEC UPS Three/Single Phase MASTERYS IP+ RAIL CMI

Description
Socomec’s IP+ Rail is the very latest in UPS technology for the mass transportation sector and has been engineered specifically to provide optimum energy efficiency for high performance critical power applications - in the most challenging operating environments. Key Benefits • Full Range 10-80 kVAIP Protection Degree : IP31standard or IP52 models available • Coated Electronic Boards • High Efficiency • Full Galvanic Isolation • Very Compact Unit • London Underground Product Registration Certificate No: 1492 • Electromagnetic compatibility according to standard EN 50121 Designed for the most demanding applications Housed in a compact, robust, steel-framed enclosure, the system has IP31 or IP52 ingress protection as well as anti-corrosion tropicalised circuit boards and a high electromagnetic disturbance immunity level. The system is also available in a version that is LU Section 12 compliant: this uses low smoke, zero halogen components and has surfaces painted in a finishing system compliant with London Underground specifications for use in sub-surface stations. The IP+ Rail range is the first UPS system to attain a London Underground Product Registration Certificate No: 1492 Easy integration into electrical infrastructure • Input power factor > 0.99 and input current harmonic distortion < 3% thanks to IGBT rectifier. • Galvanic isolation on input and output. • Compatible with Open Vented Lead Acid, Valve Regulated Lead Acid (VRLA) and Nickel Cadmium batteries. • User-friendly multilingual interface with graphic display. • Flexible communication boards for every industrial communication need: dry contacts, MODBUS, PROFIBUS, etc. • Fully compatible with generator sets. Process continuity • Frontal access for input/output cabling, spares replacement and preventative maintenance. • Scalable power and high availability (using redundancy), with the facility to parallel up to 6 units. For non-linear/unbalance d loads • 100 % non-linear loads. • 100 % unbalanced loads. • 100 % “6-pulse” loads (motor speed drivers, welding equipment, power supplies…). • Motors, lamps. Standard electrical features • Dual input mains. Galvanic isolation transformer. • Internal maintenance bypass. • Backfeed protection: detection circuit. • EBS (Expert Battery System) for battery Socomec’s specialist engineering team has the necessary training and accreditations to install and support your equipment throughout its lifecycle.
Datasheet
Description
Socomec’s IP+ Rail is the very latest in UPS technology for the mass transportation sector and has been engineered specifically to provide optimum energy efficiency for high performance critical power applications - in the most challenging operating environments. Key Benefits • Full Range 10-80 kVAIP Protection Degree : IP31standard or IP52 models available • Coated Electronic Boards • High Efficiency • Full Galvanic Isolation • Very Compact Unit • London Underground Product Registration Certificate No: 1492 • Electromagnetic compatibility according to standard EN 50121 Designed for the most demanding applications Housed in a compact, robust, steel-framed enclosure, the system has IP31 or IP52 ingress protection as well as anti-corrosion tropicalised circuit boards and a high electromagnetic disturbance immunity level. The system is also available in a version that is LU Section 12 compliant: this uses low smoke, zero halogen components and has surfaces painted in a finishing system compliant with London Underground specifications for use in sub-surface stations. The IP+ Rail range is the first UPS system to attain a London Underground Product Registration Certificate No: 1492 Easy integration into electrical infrastructure • Input power factor > 0.99 and input current harmonic distortion < 3% thanks to IGBT rectifier. • Galvanic isolation on input and output. • Compatible with Open Vented Lead Acid, Valve Regulated Lead Acid (VRLA) and Nickel Cadmium batteries. • User-friendly multilingual interface with graphic display. • Flexible communication boards for every industrial communication need: dry contacts, MODBUS, PROFIBUS, etc. • Fully compatible with generator sets. Process continuity • Frontal access for input/output cabling, spares replacement and preventative maintenance. • Scalable power and high availability (using redundancy), with the facility to parallel up to 6 units. For non-linear/unbalance d loads • 100 % non-linear loads. • 100 % unbalanced loads. • 100 % “6-pulse” loads (motor speed drivers, welding equipment, power supplies…). • Motors, lamps. Standard electrical features • Dual input mains. Galvanic isolation transformer. • Internal maintenance bypass. • Backfeed protection: detection circuit. • EBS (Expert Battery System) for battery Socomec’s specialist engineering team has the necessary training and accreditations to install and support your equipment throughout its lifecycle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UPS Three/Single Phase - MASTERYS IP+ RAIL CMI - SOCOMEC
Benfeld, France
UPS Three/Single Phase
MASTERYS IP+ RAIL CMI
UPS Three/Single Phase MASTERYS IP+ RAIL CMI
Socomec’s IP+ Rail is the very latest in UPS technology for the mass transportation sector and has been engineered specifically to provide optimum energy efficiency for high performance critical power applications - in the most challenging operating environments. Key Benefits • Full Range 10-80 kVAIP Protection Degree : IP31standard or IP52 models available • Coated Electronic Boards • High Efficiency • Full Galvanic Isolation • Very Compact Unit • London Underground Product Registration Certificate No: 1492 • Electromagnetic compatibility according to standard EN 50121 Designed for the most demanding applications Housed in a compact, robust, steel-framed enclosure, the system has IP31 or IP52 ingress protection as well as anti-corrosion tropicalised circuit boards and a high electromagnetic disturbance immunity level. The system is also available in a version that is LU Section 12 compliant: this uses low smoke, zero halogen components and has surfaces painted in a finishing system compliant with London Underground specifications for use in sub-surface stations. The IP+ Rail range is the first UPS system to attain a London Underground Product Registration Certificate No: 1492 Easy integration into electrical infrastructure • Input power factor > 0.99 and input current harmonic distortion < 3% thanks to IGBT rectifier. • Galvanic isolation on input and output. • Compatible with Open Vented Lead Acid, Valve Regulated Lead Acid (VRLA) and Nickel Cadmium batteries. • User-friendly multilingual interface with graphic display. • Flexible communication boards for every industrial communication need: dry contacts, MODBUS, PROFIBUS, etc. • Fully compatible with generator sets. Process continuity • Frontal access for input/output cabling, spares replacement and preventative maintenance. • Scalable power and high availability (using redundancy), with the facility to parallel up to 6 units. For non-linear/unbalance d loads • 100 % non-linear loads. • 100 % unbalanced loads. • 100 % “6-pulse” loads (motor speed drivers, welding equipment, power supplies…). • Motors, lamps. Standard electrical features • Dual input mains. Galvanic isolation transformer. • Internal maintenance bypass. • Backfeed protection: detection circuit. • EBS (Expert Battery System) for battery Socomec’s specialist engineering team has the necessary training and accreditations to install and support your equipment throughout its lifecycle.

Socomec’s IP+ Rail is the very latest in UPS technology for the mass transportation sector and has been engineered specifically to provide optimum energy efficiency for high performance critical power applications - in the most challenging operating environments.

Key Benefits

• Full Range 10-80 kVAIP Protection Degree : IP31standard or IP52 models available
• Coated Electronic Boards
• High Efficiency
• Full Galvanic Isolation
• Very Compact Unit
• London Underground Product Registration Certificate No: 1492
• Electromagnetic compatibility according to standard EN 50121

Designed for the most demanding applications

Housed in a compact, robust, steel-framed enclosure, the system has IP31 or IP52 ingress protection as well as anti-corrosion tropicalised circuit boards and a high electromagnetic disturbance immunity level. The system is also available in a version that is LU Section 12 compliant: this uses low smoke, zero halogen components and has surfaces painted in a finishing system compliant with London Underground specifications for use in sub-surface stations. The IP+ Rail range is the first UPS system to attain a London Underground Product Registration Certificate No: 1492

Easy integration into electrical infrastructure

• Input power factor > 0.99 and input current harmonic distortion < 3% thanks to IGBT rectifier.
• Galvanic isolation on input and output.
• Compatible with Open Vented Lead Acid, Valve Regulated Lead Acid (VRLA) and Nickel Cadmium batteries.
• User-friendly multilingual interface with graphic display.
• Flexible communication boards for every industrial communication need: dry contacts, MODBUS, PROFIBUS, etc.
• Fully compatible with generator sets.

Process continuity

• Frontal access for input/output cabling, spares replacement and preventative maintenance.
• Scalable power and high availability (using redundancy), with the facility to parallel up to 6 units.

For non-linear/unbalanced loads

• 100 % non-linear loads.
• 100 % unbalanced loads.
• 100 % “6-pulse” loads (motor speed drivers, welding equipment, power supplies…).
• Motors, lamps.

Standard electrical features

• Dual input mains. Galvanic isolation transformer.
• Internal maintenance bypass.
• Backfeed protection: detection circuit.
• EBS (Expert Battery System) for battery

Socomec’s specialist engineering team has the necessary training and accreditations to install and support your equipment throughout its lifecycle.

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Three Phase Uninterruptible Power Supplies (UPS)
Product Number MASTERYS IP+ RAIL CMI
Product Name UPS Three/Single Phase
Technology Line-interactive
Protection Transient; Power Failure; Voltage Sags; Unbalanced Loads
Standards / Compliance IEC 62040-3; EN 62040-1 (TÜV SÜD certified), EN 60950-1, LU 1-085 (Section 12 LU) (4)
Features Bypass Switch; LCD or LED Display
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10622 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Interfaces SNMP
View Details
Uninterruptible Power Supplies - No.1601236510324 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Standards / Compliance CE RoHS ISO9001 CCC
Volt-Amp Rating 200 kVA
View Details
Uninterruptible Power Supply (UPS) System - UPS7300WX-T3U - Fuji Electric Corp. of America
Specs
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
Standards / Compliance UL; UL 1778 5th Edition; CSA 22.2 No.107.3-14 3rd Edition; IEC 62040-2, Category C3; EnergyStar(Certified as Ver. 1.1, 2017); OSHPD Certified
View Details
Uninterruptible Power Systems -  - Toshiba America, Inc.
Specs
Volt-Amp Rating 1 to 22 kVA
Watt Rating 13.5 to 16000 kwatts
Wires 4-Wire
View Details