The solution for
• Professional workstations
• Server and corporate networks
• Storage systems
• Industrial automation
• Security systems
• Telecom systems
Advantages High protection and availability
• True online double conversion technology (VFI) assures high availability and total load protection.
• Constant output voltage and frequency regulation makes ITYS compatible with different applications, operating environments and generator sets.
• Automatic bypass supplies the loads in the event of overloads or faults.
Robust and versatile
• Compact tower UPS system saves space in the operating environment.
• No particular configuration on first startup.
• Easy connections via IEC 320 sockets or terminals.
• Wide input voltage tolerance limits the switchovers to battery mode prolonging the battery life.
• Manual bypass for periodic or emergency maintenance.
Wide battery configurability
• Flexible battery management available for all ITYS models to ensure power supply continuity in the event of an outage.
• Modular battery extension meets a wide variety of power back-up times according to the load to be supplied.
• Modular battery extension enables limitless increases in autonomy, even after installation.
• Powerful battery charger models guarantee constant and reliable operation using external high capacity batteries, therefore providing supply continuity during long outages.
The solution for
• Professional workstations
• Server and corporate networks
• Storage systems
• Industrial automation
• Security systems
• Telecom systems
Advantages High protection and availability
• True online double conversion technology (VFI) assures high availability and total load protection.
• Constant output voltage and frequency regulation makes ITYS compatible with different applications, operating environments and generator sets.
• Automatic bypass supplies the loads in the event of overloads or faults.
Robust and versatile
• Compact tower UPS system saves space in the operating environment.
• No particular configuration on first startup.
• Easy connections via IEC 320 sockets or terminals.
• Wide input voltage tolerance limits the switchovers to battery mode prolonging the battery life.
• Manual bypass for periodic or emergency maintenance.
Wide battery configurability
• Flexible battery management available for all ITYS models to ensure power supply continuity in the event of an outage.
• Modular battery extension meets a wide variety of power back-up times according to the load to be supplied.
• Modular battery extension enables limitless increases in autonomy, even after installation.
• Powerful battery charger models guarantee constant and reliable operation using external high capacity batteries, therefore providing supply continuity during long outages.
| SOCOMEC | SOCOMEC | |
|---|---|---|
| Product Category | Three Phase Uninterruptible Power Supplies (UPS) | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | ITYS | ITYS |
| Product Name | UPS Three/Single Phase | UPS Single/Single-Phase |
| Technology | On-line (Double-conversion) | On-line (Double-conversion) |
| Protection | Transient; Power Failure; Voltage Sags | |
| Interfaces | Serial | Serial; Ethernet (optional feature) |
| Standards / Compliance | IEC 62040-3; EN 62040-1, EN 60950-1, AS 62040.1.1, AS 62040.1.2 | IEC 62040-3; EN 62040-1, AS 62040.1.1, AS 62040.1.2 |
| Features | Bypass Switch; LCD or LED Display | Bypass Switch; LCD or LED Display |