SOCOMEC High Accuracy Current Transformers from 100 to 2000 A

Description
SOCOMEC current transformers deliver a standard current to the secondary that is proportional to the primary current and adapted to the rating of the associated energy meter. Advantages High measuring accuracy The very high 0.2s accuracy class guarantees maximum metering, even with low loads. An 0.2s accuracy class means that the measurement has an error rate of 0.2% over a range of 20 to 120% of the nominal current (In) and at a specific accuracy above 1% of In. Wide dimensions choice Three models to allow through any primary conductor, cables or bar. Multi-ratings Multi-rating transformers offer great flexibility on installation. You can adapt the CT to the subscribed power without changing equipment. They improve the continuity of the power supply by limiting network interruptions and outages. Easy to install 3 types of fastenings for any type of mounting: • On back-plate or section. • On DIN rail. • On busbars with isolated centring system. Easy to connect and secure • Connection of a secondary circuit by cage terminal for 6 mm² cables. • Double connection to adapt to the cable input direction and to short-circuit the secondary after rating change. • Sealing cover to prevent access to the rating settings.
Datasheet
Description
SOCOMEC current transformers deliver a standard current to the secondary that is proportional to the primary current and adapted to the rating of the associated energy meter. Advantages High measuring accuracy The very high 0.2s accuracy class guarantees maximum metering, even with low loads. An 0.2s accuracy class means that the measurement has an error rate of 0.2% over a range of 20 to 120% of the nominal current (In) and at a specific accuracy above 1% of In. Wide dimensions choice Three models to allow through any primary conductor, cables or bar. Multi-ratings Multi-rating transformers offer great flexibility on installation. You can adapt the CT to the subscribed power without changing equipment. They improve the continuity of the power supply by limiting network interruptions and outages. Easy to install 3 types of fastenings for any type of mounting: • On back-plate or section. • On DIN rail. • On busbars with isolated centring system. Easy to connect and secure • Connection of a secondary circuit by cage terminal for 6 mm² cables. • Double connection to adapt to the cable input direction and to short-circuit the secondary after rating change. • Sealing cover to prevent access to the rating settings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Accuracy Current Transformers from 100 to 2000 A -  - SOCOMEC
Benfeld, France
High Accuracy Current Transformers from 100 to 2000 A
High Accuracy Current Transformers from 100 to 2000 A
SOCOMEC current transformers deliver a standard current to the secondary that is proportional to the primary current and adapted to the rating of the associated energy meter. Advantages High measuring accuracy The very high 0.2s accuracy class guarantees maximum metering, even with low loads. An 0.2s accuracy class means that the measurement has an error rate of 0.2% over a range of 20 to 120% of the nominal current (In) and at a specific accuracy above 1% of In. Wide dimensions choice Three models to allow through any primary conductor, cables or bar. Multi-ratings Multi-rating transformers offer great flexibility on installation. You can adapt the CT to the subscribed power without changing equipment. They improve the continuity of the power supply by limiting network interruptions and outages. Easy to install 3 types of fastenings for any type of mounting: • On back-plate or section. • On DIN rail. • On busbars with isolated centring system. Easy to connect and secure • Connection of a secondary circuit by cage terminal for 6 mm² cables. • Double connection to adapt to the cable input direction and to short-circuit the secondary after rating change. • Sealing cover to prevent access to the rating settings.

SOCOMEC current transformers deliver a standard current to the secondary that is proportional to the primary current and adapted to the rating of the associated energy meter.

Advantages High measuring accuracy

The very high 0.2s accuracy class guarantees maximum metering, even with low loads. An 0.2s accuracy class means that the measurement has an error rate of 0.2% over a range of 20 to 120% of the nominal current (In) and at a specific accuracy above 1% of In.

Wide dimensions choice

Three models to allow through any primary conductor, cables or bar.

Multi-ratings

Multi-rating transformers offer great flexibility on installation. You can adapt the CT to the subscribed power without changing equipment. They improve the continuity of the power supply by limiting network interruptions and outages.

Easy to install

3 types of fastenings for any type of mounting:
• On back-plate or section.
• On DIN rail.
• On busbars with isolated centring system.

Easy to connect and secure

• Connection of a secondary circuit by cage terminal for 6 mm² cables.
• Double connection to adapt to the cable input direction and to short-circuit the secondary after rating change.
• Sealing cover to prevent access to the rating settings.

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Current Transformers
Product Name High Accuracy Current Transformers from 100 to 2000 A
Type / Applications Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Split-core current transformer - 855-5101/300-001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
Current Transformers - 642854 - RS Components, Ltd.
Specs
Operating Temperature -5 C (23 F)
View Details
Current Transformers & Shunts - CG3824-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details