SOCOMEC Branch Circuit Monitoring System Up To 72 Branch Circuits DIRIS BCMS 720

Description
Energy efficiency is becoming a major concern for the owners and operators of data centres. The DIRIS BCMS 720 is a real asset in obtaining energy savings thanks to its ability to monitor currents, power and energy on 72 single-phase distribution circuits in PDU type electrical switchboards. With a Modbus or SNMP communication, this device can be easily connected to any Power Monitoring Software (EMS / PMS). It can also generate event alarms in order to improve the availability of the data centre. Advantages Compact and cost effective Thanks to its compact dimensions, the DIRIS BCMS 720 can be easily integrated into PDU or RPP type end of line switchboards. It also reduces the costs of measuring points, as a single device can supervise up to 72 single phase distribution circuits and 10 additional main incoming circuits. Easy installation The DIRIS BCMS 720 is perfectly adapted to any new or existing installation. The device can be easily back plate or DIN-rail mounted. Setting is also facilitated thanks to the EASY CONFIG software. Safe and robust All components are protected by a durable casing to avoid: - direct electrical contact, - any possible mechanical damage during transportation, installation and handling of the device. Performance The accuracy of the global measurement chain (DIRIS BCMS 720 + CTs) is 0.5%. Real-time supervision enables the detection and reporting of operating faults, for example the detection of zero current on a branch circuit. Improved communication With RS485 MODBUS communication and/or Ethernet SNMP, the DIRIS BCMS 720 can be easily connected to Power Monitoring systems (EMS/PMS). When connected through a DIRIS A40's Ethernet module, the Webserver enables remote viewing of the measurements and status of the DIRIS BCMS 720 without the need for additional software.
Datasheet
Description
Energy efficiency is becoming a major concern for the owners and operators of data centres. The DIRIS BCMS 720 is a real asset in obtaining energy savings thanks to its ability to monitor currents, power and energy on 72 single-phase distribution circuits in PDU type electrical switchboards. With a Modbus or SNMP communication, this device can be easily connected to any Power Monitoring Software (EMS / PMS). It can also generate event alarms in order to improve the availability of the data centre. Advantages Compact and cost effective Thanks to its compact dimensions, the DIRIS BCMS 720 can be easily integrated into PDU or RPP type end of line switchboards. It also reduces the costs of measuring points, as a single device can supervise up to 72 single phase distribution circuits and 10 additional main incoming circuits. Easy installation The DIRIS BCMS 720 is perfectly adapted to any new or existing installation. The device can be easily back plate or DIN-rail mounted. Setting is also facilitated thanks to the EASY CONFIG software. Safe and robust All components are protected by a durable casing to avoid: - direct electrical contact, - any possible mechanical damage during transportation, installation and handling of the device. Performance The accuracy of the global measurement chain (DIRIS BCMS 720 + CTs) is 0.5%. Real-time supervision enables the detection and reporting of operating faults, for example the detection of zero current on a branch circuit. Improved communication With RS485 MODBUS communication and/or Ethernet SNMP, the DIRIS BCMS 720 can be easily connected to Power Monitoring systems (EMS/PMS). When connected through a DIRIS A40's Ethernet module, the Webserver enables remote viewing of the measurements and status of the DIRIS BCMS 720 without the need for additional software.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Branch Circuit Monitoring System Up To 72 Branch Circuits - DIRIS BCMS 720 - SOCOMEC
Benfeld, France
Branch Circuit Monitoring System Up To 72 Branch Circuits
DIRIS BCMS 720
Branch Circuit Monitoring System Up To 72 Branch Circuits DIRIS BCMS 720
Energy efficiency is becoming a major concern for the owners and operators of data centres. The DIRIS BCMS 720 is a real asset in obtaining energy savings thanks to its ability to monitor currents, power and energy on 72 single-phase distribution circuits in PDU type electrical switchboards. With a Modbus or SNMP communication, this device can be easily connected to any Power Monitoring Software (EMS / PMS). It can also generate event alarms in order to improve the availability of the data centre. Advantages Compact and cost effective Thanks to its compact dimensions, the DIRIS BCMS 720 can be easily integrated into PDU or RPP type end of line switchboards. It also reduces the costs of measuring points, as a single device can supervise up to 72 single phase distribution circuits and 10 additional main incoming circuits. Easy installation The DIRIS BCMS 720 is perfectly adapted to any new or existing installation. The device can be easily back plate or DIN-rail mounted. Setting is also facilitated thanks to the EASY CONFIG software. Safe and robust All components are protected by a durable casing to avoid: - direct electrical contact, - any possible mechanical damage during transportation, installation and handling of the device. Performance The accuracy of the global measurement chain (DIRIS BCMS 720 + CTs) is 0.5%. Real-time supervision enables the detection and reporting of operating faults, for example the detection of zero current on a branch circuit. Improved communication With RS485 MODBUS communication and/or Ethernet SNMP, the DIRIS BCMS 720 can be easily connected to Power Monitoring systems (EMS/PMS). When connected through a DIRIS A40's Ethernet module, the Webserver enables remote viewing of the measurements and status of the DIRIS BCMS 720 without the need for additional software.

Energy efficiency is becoming a major concern for the owners and operators of data centres. The DIRIS BCMS 720 is a real asset in obtaining energy savings thanks to its ability to monitor currents, power and energy on 72 single-phase distribution circuits in PDU type electrical switchboards.
With a Modbus or SNMP communication, this device can be easily connected to any Power Monitoring Software (EMS / PMS). It can also generate event alarms in order to improve the availability of the data centre.

Advantages Compact and cost effective

Thanks to its compact dimensions, the DIRIS BCMS 720 can be easily integrated into PDU or RPP type end of line switchboards. It also reduces the costs of measuring points, as a single device can supervise up to 72 single phase distribution circuits and 10 additional main incoming circuits.

Easy installation

The DIRIS BCMS 720 is perfectly adapted to any new or existing installation. The device can be easily back plate or DIN-rail mounted. Setting is also facilitated thanks to the EASY CONFIG software.

Safe and robust

All components are protected by a durable casing to avoid:
- direct electrical contact,
- any possible mechanical damage during transportation, installation and handling of the device.

Performance

The accuracy of the global measurement chain (DIRIS BCMS 720 + CTs) is 0.5%. Real-time supervision enables the detection and reporting of operating faults, for example the detection of zero current on a branch circuit.

Improved communication

With RS485 MODBUS communication and/or Ethernet SNMP, the DIRIS BCMS 720 can be easily connected to Power Monitoring systems (EMS/PMS). When connected through a DIRIS A40's Ethernet module, the Webserver enables remote viewing of the measurements and status of the DIRIS BCMS 720 without the need for additional software.

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Circuit Protection Components
Product Number DIRIS BCMS 720
Product Name Branch Circuit Monitoring System Up To 72 Branch Circuits
Device Type Circuit Monitor
Unlock Full Specs
to access all available technical data

Similar Products

ESD Suppressors - Diode-mode Series - PD03S6R5D601PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
Varistors - 2469774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
ESD protection for differential data lines - PESD1USB3B/CZ - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging WLCSP5_2-1-2 WLCSP5_2-1-2
Standards and Certifications RoHS
View Details