SOCOMEC UPS Three/Three Phase DELPHYS MP Elite

Description
The solution for • Industry • Processes • Infrastructure • Healthcare • Service sector • Telecommunications Advantages Optimum load protection • Permanent operation in VFI mode (online double conversion). • The inverter isolation transformer provides galvanic separation of the DC current both from the load and the bypass source. • Output voltage precision under all load conditions. • High overload capacity to withstand abnormal load conditions. • Easy maintainability reduces MTTR thanks to pull-out sub-assemblies and front access to all components. • Hot-plug capability simplifies extension or redundancy while keeping high quality power. Robust and reliable • Field-proven technology. • Fault-tolerant architecture with built-in redundant components. • Fan failure detection and management • Accurate diagnostics guarantee power supply to the load. • Cascade failure prevention for parallel systems. • Mechanical & electrical robustness for industrial environments. Minimised Total Cost of Ownership • High efficiency in VFI mode, including the transformer. • High power density: its small footprint saves space on your premises. • The high and constant input power factor helps limit the dimensions of your upstream network infrastructure. • Mains connection of the rectifier requires only 3 cables (no neutral). • High short-circuit capacity simplifies downstream protective devices. • Battery connection to UPS requires only 2 cables. Parallel systems • Modular parallel up to 6 units, development without constraint. • Distributed or centralized bypass. • Twin-channel architecture with Static Transfer Systems.
Datasheet
Description
The solution for • Industry • Processes • Infrastructure • Healthcare • Service sector • Telecommunications Advantages Optimum load protection • Permanent operation in VFI mode (online double conversion). • The inverter isolation transformer provides galvanic separation of the DC current both from the load and the bypass source. • Output voltage precision under all load conditions. • High overload capacity to withstand abnormal load conditions. • Easy maintainability reduces MTTR thanks to pull-out sub-assemblies and front access to all components. • Hot-plug capability simplifies extension or redundancy while keeping high quality power. Robust and reliable • Field-proven technology. • Fault-tolerant architecture with built-in redundant components. • Fan failure detection and management • Accurate diagnostics guarantee power supply to the load. • Cascade failure prevention for parallel systems. • Mechanical & electrical robustness for industrial environments. Minimised Total Cost of Ownership • High efficiency in VFI mode, including the transformer. • High power density: its small footprint saves space on your premises. • The high and constant input power factor helps limit the dimensions of your upstream network infrastructure. • Mains connection of the rectifier requires only 3 cables (no neutral). • High short-circuit capacity simplifies downstream protective devices. • Battery connection to UPS requires only 2 cables. Parallel systems • Modular parallel up to 6 units, development without constraint. • Distributed or centralized bypass. • Twin-channel architecture with Static Transfer Systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UPS Three/Three Phase - DELPHYS MP Elite - SOCOMEC
Benfeld, France
UPS Three/Three Phase
DELPHYS MP Elite
UPS Three/Three Phase DELPHYS MP Elite
The solution for • Industry • Processes • Infrastructure • Healthcare • Service sector • Telecommunications Advantages Optimum load protection • Permanent operation in VFI mode (online double conversion). • The inverter isolation transformer provides galvanic separation of the DC current both from the load and the bypass source. • Output voltage precision under all load conditions. • High overload capacity to withstand abnormal load conditions. • Easy maintainability reduces MTTR thanks to pull-out sub-assemblies and front access to all components. • Hot-plug capability simplifies extension or redundancy while keeping high quality power. Robust and reliable • Field-proven technology. • Fault-tolerant architecture with built-in redundant components. • Fan failure detection and management • Accurate diagnostics guarantee power supply to the load. • Cascade failure prevention for parallel systems. • Mechanical & electrical robustness for industrial environments. Minimised Total Cost of Ownership • High efficiency in VFI mode, including the transformer. • High power density: its small footprint saves space on your premises. • The high and constant input power factor helps limit the dimensions of your upstream network infrastructure. • Mains connection of the rectifier requires only 3 cables (no neutral). • High short-circuit capacity simplifies downstream protective devices. • Battery connection to UPS requires only 2 cables. Parallel systems • Modular parallel up to 6 units, development without constraint. • Distributed or centralized bypass. • Twin-channel architecture with Static Transfer Systems.

The solution for

• Industry
• Processes
• Infrastructure
• Healthcare
• Service sector
• Telecommunications

Advantages Optimum load protection

• Permanent operation in VFI mode (online double conversion).
• The inverter isolation transformer provides galvanic separation of the DC current both from the load and the bypass source.
• Output voltage precision under all load conditions.
• High overload capacity to withstand abnormal load conditions.
• Easy maintainability reduces MTTR thanks to pull-out sub-assemblies and front access to all components.
• Hot-plug capability simplifies extension or redundancy while keeping high quality power.

Robust and reliable

• Field-proven technology.
• Fault-tolerant architecture with built-in redundant components.
• Fan failure detection and management
• Accurate diagnostics guarantee power supply to the load.
• Cascade failure prevention for parallel systems.
• Mechanical & electrical robustness for industrial environments.

Minimised Total Cost of Ownership

• High efficiency in VFI mode, including the transformer.
• High power density: its small footprint saves space on your premises.
• The high and constant input power factor helps limit the dimensions of your upstream network infrastructure.
• Mains connection of the rectifier requires only 3 cables (no neutral).
• High short-circuit capacity simplifies downstream protective devices.
• Battery connection to UPS requires only 2 cables.

Parallel systems

• Modular parallel up to 6 units, development without constraint.
• Distributed or centralized bypass.
• Twin-channel architecture with Static Transfer Systems.

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Three Phase Uninterruptible Power Supplies (UPS)
Product Number DELPHYS MP Elite
Product Name UPS Three/Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Voltage Sags
Standards / Compliance IEC 62040-3; IEC/EN 62040-1, IEC 60950-1, AS 62040.1.1, AS 62040.1.2
Features Bypass Switch; LCD or LED Display
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10622 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Interfaces SNMP
View Details
Uninterruptible Power Supply (UPS) System - UPS7400WX-T3U - Fuji Electric Corp. of America
Specs
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
Standards / Compliance UL; UL 1778 5th Ed; CSA 22.2 107.3-14 3rd Ed; UL 1778 5th Ed; CSA 22.2 107.3-14 3rd Ed; IEC 62040-2, Category C3; EnergyStar (certified as Ver.1.1, 2017)
View Details
Uninterruptible Power Supplies - No.1601553499580 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Standards / Compliance CE RoHS ISO9001 CCC
Volt-Amp Rating 20 kVA
View Details
Uninterruptible Power Systems -  - Toshiba America, Inc.
Specs
Volt-Amp Rating 1 to 22 kVA
Watt Rating 13.5 to 16000 kwatts
Wires 4-Wire
View Details