The solution for
• Data centres
• Telecommunications
• Service sector
• IT Networks/ Infrastructures
• Industrial infrastructures
Solution for seismic environments. The test
• DELPHYS GP-S units have been tested by VIRLAB S.A. (accredited by ENAC Spanish National Accreditation entity, ENAC certificate number 54/LE131) in compliance with the standard test procedure for the seismic qualification of electrical cabinets required by the "Uniform Building Code UBC-1997".
• The UPS have been submitted to resonance search tests on the three main axes: longitudinal, transverse and vertical.
• The seismic tests have been performed according to UBC-1997 covering zone 2A, 3 and 4. As required by the norms, the UPS have been submitted 5 times at 50% of full level in zone 2A and at full level in Zones 2A, 3 and 4.
The result
• The DELPHYS GP-S units have successfully passed seismic tests performed at levels covering Zones 2A, 3 and 4 and experienced no malfunction either during or after the test.
| SOCOMEC | |
|---|---|
| Product Category | Three Phase Uninterruptible Power Supplies (UPS) |
| Product Number | DELPHYS GP-S |
| Product Name | UPS Three/Three Phase |
| Technology | Line-interactive |
| Protection | Transient; Power Failure; Voltage Sags |
| Standards / Compliance | IEC 62040-3; IEC/EN 62040-1, EN 60950-1, AS 62040.1.1, AS 62040.1.2 |
| Features | Bypass Switch; LCD or LED Display |