SOCOMEC Current Transformers of 0.2s Accuracy Class

Description
This high-accuracy, HV current transformer is used in the low-voltage, metering cabinets (36 to 100 kVA). SOCOMEC current transformers deliver a standard current to the secondary that is proportional to the primary current and adapted to the rating of the associated energy meter. Advantages High measuring accuracy The very high 0.2s accuracy class guarantees maximum metering, even with low loads. A 0.2s accuracy class means that the measurement has an error rate of 0.2% over a range of 20 to 120% of the nominal rating (In) and at a specific accuracy above 1% of In (IEC 61869-2). Safe to install This transformer is integrated on a plate designed especially for this application. A foolproof coding device prohibits any directional error from the primary conductor. Secure, fast wiring Quick wiring with Fast-on lugs. These lugs are locked with a permanent protective guard.
Datasheet
Description
This high-accuracy, HV current transformer is used in the low-voltage, metering cabinets (36 to 100 kVA). SOCOMEC current transformers deliver a standard current to the secondary that is proportional to the primary current and adapted to the rating of the associated energy meter. Advantages High measuring accuracy The very high 0.2s accuracy class guarantees maximum metering, even with low loads. A 0.2s accuracy class means that the measurement has an error rate of 0.2% over a range of 20 to 120% of the nominal rating (In) and at a specific accuracy above 1% of In (IEC 61869-2). Safe to install This transformer is integrated on a plate designed especially for this application. A foolproof coding device prohibits any directional error from the primary conductor. Secure, fast wiring Quick wiring with Fast-on lugs. These lugs are locked with a permanent protective guard.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformers of 0.2s Accuracy Class -  - SOCOMEC
Benfeld, France
Current Transformers of 0.2s Accuracy Class
Current Transformers of 0.2s Accuracy Class
This high-accuracy, HV current transformer is used in the low-voltage, metering cabinets (36 to 100 kVA). SOCOMEC current transformers deliver a standard current to the secondary that is proportional to the primary current and adapted to the rating of the associated energy meter. Advantages High measuring accuracy The very high 0.2s accuracy class guarantees maximum metering, even with low loads. A 0.2s accuracy class means that the measurement has an error rate of 0.2% over a range of 20 to 120% of the nominal rating (In) and at a specific accuracy above 1% of In (IEC 61869-2). Safe to install This transformer is integrated on a plate designed especially for this application. A foolproof coding device prohibits any directional error from the primary conductor. Secure, fast wiring Quick wiring with Fast-on lugs. These lugs are locked with a permanent protective guard.

This high-accuracy, HV current transformer is used in the low-voltage, metering cabinets (36 to 100 kVA).
SOCOMEC current transformers deliver a standard current to the secondary that is proportional to the primary current and adapted to the rating of the associated energy meter.

Advantages High measuring accuracy

The very high 0.2s accuracy class guarantees maximum metering, even with low loads. A 0.2s accuracy class means that the measurement has an error rate of 0.2% over a range of 20 to 120% of the nominal rating (In) and at a specific accuracy above 1% of In (IEC 61869-2).

Safe to install

This transformer is integrated on a plate designed especially for this application. A foolproof coding device prohibits any directional error from the primary conductor.

Secure, fast wiring

Quick wiring with Fast-on lugs. These lugs are locked with a permanent protective guard.

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Current Transformers
Product Name Current Transformers of 0.2s Accuracy Class
Type / Applications Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Split-core current transformer - 855-4201/125-103 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 3 % F.S.
View Details
Current Transformers & Shunts - CK0344-000 - TE Connectivity
Specs
Secondary Current 20 amps
View Details