• The PTI provides automatic shortcircuiting of the CT : if the measuring circuit is opened.
• BTV 25 products are voltage transformers. They are used specifically for supplying measurement equipment, therefore it is not recommended to connect other components
which could affect accuracy. This is due to the effect of the phase shift error. If the consumption is greater than 25 VA, another transformer must be added.
| SOCOMEC | |
|---|---|
| Product Category | Power Transformers |
| Product Number | BTV 25 |
| Product Name | Voltage Transformer |
| Transformer Type | Solar Power Transformer |
| Cooling Method | Air |
| Mounting | DIN-rail or Back-plate |
| Construction | Toroidal Core (optional feature) |
| Primary Frequency | 50 / 60 Hz |